location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VC486 video signal converter 3840 x 2160 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC486
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VC486
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792011757 show
Category:
Device which converts video signals/data into other types of signals/data, or vice versa.
Video Signal Converters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:03:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN VC486 user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guides (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VC486 video signal converter 3840 x 2160 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3840 x 2160 pixels
  • - Host interface: SDI Output interface: HDMI
  • - 5.69 W
  • - Black
More>>>
Features
Reclocking
Yes
Extended display identification data (EDID)
Yes
LED indicators
Yes
Product colour
Black
Housing material
Metal
Video
Maximum video resolution *
3840 x 2160 pixels
Supported video modes
720p, 1080i, 1080p, 2160p
Serial Digital Interface (SDI) standard
SMPTE 292M, SMPTE 424M, SMPTE 425M, SMPTE ST-2081, SMPTE ST-2082
Audio
Line-out balanced impedance
75 Ω
Ports & interfaces
Host interface *
SDI
Output interface *
HDMI
Video in
SDI
Video out
HDMI, SDI
Audio output
HDMI, SDI
BNC video output
Yes
Ports & interfaces
BNC output ports
1
Power
Input voltage
5 V
Operating voltage
5 V
Operating current
3 A
Power consumption (typical)
5.69 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
1296 mm
Depth
182 mm
Height
287 mm
Weight
650 g
Packaging data
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN VC840 video signal converter ATEN VC840 video signal converter
(show image)
VC840 VC840 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)