location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC V230X Standard throw projector 2300 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V230X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003177 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695608634
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:51:50
The date of the most recent change of this product data-sheet in Icecat.
Control Room Display Solutions (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NaViSet Administrator 2 (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TCO Certified Projectors (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC V230X Standard throw projector 2300 ANSI lumens DLP XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - DLP 2300 ANSI lumens
  • - Lamp 3500 h
  • - XGA (1024x768) 4:3 2000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 7 W
  • - 3D
  • - AC
More>>>
Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
1.2 - 13 m
Projector brightness *
2300 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
4:3
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, vertical
-40 - 40°
Matrix size
1.4 cm (0.55")
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
5000 h
Lamp power
180 W
Lens system
Focus *
Manual
Zoom capability
Yes
Zoom type
Manual
Throw ratio
1.95 - 2.15:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM
Full HD *
No
HD-Ready
No
3D *
Yes
Supported graphics resolutions
832 x 624, 1280 x 960, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Ports & interfaces
S-Video inputs quantity
1
Headphone outputs
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Noise level (economic mode)
31 dB
Noise level *
34 dB
Plug and Play
Yes
Certification
CE; ErP; TÜV GS
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
7 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Power
Power source *
AC
Power consumption (standby) *
0.8 W
Power consumption (max)
233 W
Power consumption (economy mode)
210 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
310 mm
Depth
247 mm
Height
95 mm
Weight *
2.5 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Batteries included
Yes
Cables included
AC, VGA
Technical details
Compliance certificates
RoHS
Other features
Aspect ratio
4:3
Connectivity technology
Wired
RS-232 ports
1
Maximum analog resolution
1920 x 1080 pixels
Brand Image Product code Product Stock Price from
NEC U321Hi-MT Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White NEC U321Hi-MT Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White
(show image)
60003945 U321Hi-MT 0.00
(excl. VAT)
0 (incl. VAT)
NEC M322H Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White NEC M322H Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003888 M322H 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM301Wi Interactive Multi-Pen Whiteboard Kit NEC UM301Wi Interactive Multi-Pen Whiteboard Kit
(show image)
40000901 UM301Wi Interactive Multi-Pen Whiteboard Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM351Wi-MP Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White NEC UM351Wi-MP Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003910 UM351Wi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM351W Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White NEC UM351W Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003842 UM351W 0.00
(excl. VAT)
0 (incl. VAT)
NEC PX602UL Large venue projector 6000 ANSI lumens DLP WUXGA (1920x1200) 3D Black NEC PX602UL Large venue projector 6000 ANSI lumens DLP WUXGA (1920x1200) 3D Black
(show image)
60003795 PX602UL 0.00
(excl. VAT)
0 (incl. VAT)
NEC PX602WL Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D White NEC PX602WL Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003696 PX602WL 0.00
(excl. VAT)
0 (incl. VAT)
NEC PX602WL Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D Black NEC PX602WL Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D Black
(show image)
60003794 PX602WL 0.00
(excl. VAT)
0 (incl. VAT)
NEC PX602UL Large venue projector 6000 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White NEC PX602UL Large venue projector 6000 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White
(show image)
60003695 PX602UL 0.00
(excl. VAT)
0 (incl. VAT)
NEC M362X Standard throw projector 3600 ANSI lumens DLP XGA (1024x768) 3D White NEC M362X Standard throw projector 3600 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003457 M362X 0.00
(excl. VAT)
0 (incl. VAT)