location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX21N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser CX21N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C680002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX21N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - A4 25 ppm
  • - Colour copying Colour scanning
  • - Ethernet LAN
  • - Internal memory: 128 MB 400 MHz
  • - 33.1 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
17 s
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600
Copy speed (black, normal quality, A4)
25 cpm
Copy speed (colour, normal quality, A4)
5 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Input colour depth
48 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
45000 pages per month
Digital sender
No
Country of origin
China
Input & output capacity
Total input capacity *
680 sheets
Total output capacity *
250 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
680 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Coated paper, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
DL
Media weight (tray 1)
64 - 210 g/m2
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS(Bonjour),SNTP, SLP, NetBEUI: SNMP
Performance
Internal memory *
128 MB
Processor frequency
400 MHz
Sound pressure level (printing)
57 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
790 W
Power consumption (PowerSave)
18 W
Power consumption (standby)
59 W
System requirements
Minimum RAM
64 MB
Minimum processor
Pentium II 233MHz / PowerPC G3
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 80%
Certificates
Certification
IEC60950 3d; IEC60825, CE, EN55022 ClassB, EN61000-3-2 Class A, EN6100-3-3, EN55024
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
33.1 kg
Packaging data
Package width
590 mm
Package depth
740 mm
Package height
810 mm
Package weight
43.7 kg
Quantity per pack
1 pc(s)
Logistics data
Products per pallet layer
2 pc(s)
Products per pallet
4 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
4 pc(s)
Other features
Standard input trays
1 x 180 + 1 x 500
Networking features
10Base-T/100Base-TX
Dimensions (WxDxH)
460 x 467 x 667 mm
Network ready
Yes
Power requirements
220V ±10% / 50Hz / 60Hz ± 3Hz / 4.0 A
Standard media sizes
HLT, GLT, GLG, F4, LT
Maximum internal memory
0.576 GB
Compatible operating systems
Windows 98SE/Me/XP/2000/Server 2003/XP64/Vista, Mac OSX 10.2.8 +
Emulations
ESC/Page-Color S, Adobe PostScript 3, PCL5c, PCL6
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:45:19
Uk has collected 4 expert reviews for Epson AcuLaser CX21N and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-27 11:45:19
With a 45,000 page maximum monthly duty cycle and a 180-sheet paper capacity that can be upgraded to 680 sheets with an optional tray, the entry level model in Epson's Aculaser CX21N range is a fully-fledged workgroup MFP with both 10/100 Ethernet and...
100%
expertreviews.co.uk
Updated:
2015-06-27 11:45:19
Epsons Aculaser CX21NF is a large and heavy workgroup colour laser, and the most expensive printer here. High-yield toners make it cheap to run, and with a 500-sheet paper tray and a 45,000-page duty cycle, it can serve the needs of a small office...
100%
Brand Image Product code Product Stock Price from
Epson AcuLaser CX21NFC Epson AcuLaser CX21NFC
(show image)
C11C680012BX Epson AcuLaser CX21NFC 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser CX21NFCT Epson AcuLaser CX21NFCT
(show image)
C11C680012BT Epson AcuLaser CX21NFCT 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser CX21NFT Epson AcuLaser CX21NFT
(show image)
C11C680012BV Epson AcuLaser CX21NFT 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser CX21NF Epson AcuLaser CX21NF
(show image)
C11C680012 Epson AcuLaser CX21NF 0.00
(excl. VAT)
0 (incl. VAT)