location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6MF36AA Headset Wired Head-band Gaming USB Type-A White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6MF36AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6MF36AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808517228 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:02:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2021
Product end of life date
Product Brochure/Datasheet (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 6MF36AA Headset Wired Head-band Gaming USB Type-A White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Gaming Head-band Headset
  • - Wired USB connectivity
  • - Circumaural
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Product colour *
White
Cable length
2 m
Country of origin
China
HP segment
Home
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
No
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Circumaural
Microphone
Microphone type *
Boom
Weight & dimensions
Width
202 mm
Depth
217 mm
Height
91 mm
Weight
530 g
Packaging data
Package width
2550 mm
Package depth
1350 mm
Package height
2760 mm
Package weight
1.4 kg
Logistics data
Harmonized System (HS) code
85183000
Other features
2.5 mm connector
No
Source Testseek summary Average rating
Reviews
Updated:
2020-10-14 05:55:18
Uk has collected 44 expert reviews for HP 6MF36AA Headset Wired Head-band Gaming USB Type-A White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
dailystar.co.uk
Updated:
2020-10-14 05:55:18
Hot ears. We've all had the same problem. You're about six hours deep into a weekend gaming session and your lugs start to get steamy and itchy. The massive desktop tower by your feet is churning through the graphics of your AAA title of choice and conseq...
Good HP Omen's FrostCap technology is a genius innovation that delivers. This is a game changer for the steamy-eared gamer, Ergonomic comfortable design, feels great to wear even after hours of use, The 7.1 virtual surround is brilliant for tense shooter...
Bad Missing some basic features, like a 7.1 toggle and extra buttons, Sound quality does not match the price tag. Not for audiophiles, Software is very matter-of-fact and needs fleshing out...
80%
pcgamesn.com
Updated:
2020-10-14 05:55:18
The Omen Mindframe is something notably different in the headset market. Utilising thermoelectric cooling, this novel headset actively chills your lobes. The cooling tech infused into the headset's rather sleek shell is rather impressive too, but, despite...
Bottom line Omen's Mindframe headset is one hell of an idea on paper: stuffing two thermoelectric cooler stuffed into a headset you'd have a hard time discerning from the rest. Yet, despite its technical curiosity, this unique headset simply cannot deliver functional...
50%
goodgearguide.com.au
Updated:
2020-10-14 05:55:18
HP's Omen Mindframe arrives as the war for your ears is heating up—or maybe cooling down. I never would've pegged “sweaty ears” as the next battleground for gaming headsets, but it's the one more and more companies are choosing. Last month we looked at Ra...
Bottom line The headset space is exciting these days. The more crowded it gets, the more gimmicks we're seeing. It's one of the few reliable ways to stand out, especially if, like HP, you're coming late to the market. The more gimmicks you put out there, the more lik...
0%
tomshardware.co.uk
Updated:
2020-10-14 05:55:18
When it comes to longer gaming sessions, uncomfortable, toasty ears are something that comes along with the territory. Many headsets claim to remedy this frustrating malady, but just use valves to let air in, rather than providing active cooling. Enter th...
Good Fantastic cooling effect, Great spatial audio, Comfort without compromise and even weight distribution on head...
Bad Unwieldy microphone, Occasional sound leakage...
Bottom line The HP Omen Mindframe gaming headset stands out with tech that keeps your ears cool and has great sound, but its microphone is unwieldy and there is occasional sound leakage...
80%
pcworld.co.nz
Updated:
2020-10-14 05:55:18
HP's Omen Mindframe arrives as the war for your ears is heating up—or maybe cooling down. I never would've pegged “sweaty ears” as the next battleground for gaming headsets, but it's the one more and more companies are choosing. Last month we looked at Ra...
Bottom line The headset space is exciting these days. The more crowded it gets, the more gimmicks we're seeing. It's one of the few reliable ways to stand out, especially if, like HP, you're coming late to the market. The more gimmicks you put out there, the more lik...
0%
hothardware.com
Updated:
2020-10-14 05:55:18
Gaming headsets are a dime a dozen these days, particularly with the explosion of esports drawing the attention of PC peripheral companies, new and old. Be that as it may, HP figured out a way to stand out from the crowd with its new Omen Mindframe, the f...
Bottom line HP is competing in an increasingly crowded field with its Omen Mindframe, as gaming headsets are now more common than ever. What's not common, however, is active cooling. HP's thermoeletric solution is both unique and effective, and it's what makes the Om...
70%
tomsguide.com
Updated:
2020-10-14 05:55:18
I have to give the HP Omen Mindframe ($199 MSRP, $149 from HP) credit right off the bat for trying something new. The headset utilizes a technology known as FrostCap, which aims to keep gamers' ears cool by chilling metal plates inside the ear cups. The t...
Good Novel FrostCap technolog, Automatically adjusting headban, Decent sound...
Bad Imprecise fi, No audio-tweaking option, FrostCap can be uncomfortable...
Bottom line The Omen Mindframe's $199 MSRP is way too high for a mediocre headset, but if you can find this item for $150, the value proposition is a little better. FrostCap is a novel technology that could theoretically help out folks whose ears get hot during long...
50%
theverge.com
Updated:
2020-10-14 05:55:18
Designing gaming accessories isn't entirely new ground for HP, but the company's Omen Mindframe headset is pretty special because it's a USB-only headset that delivers 7.1 virtual surround sound while also cooling your ears.The Omen Mindframe headset cost...
Good It really does cool your ears, Firm, but comfortable fit...
Bad Heatsinks leave exterior warm, No mic gain / volume control, Sound quality is bad, and the 7.1 virtual surround can't be disabled...
40%
neowin.net
Updated:
2020-10-14 05:55:18
Announced in May, HP is releasing its OMEN Mindframe headset today. The device is designed to keep you cool while you're playing games, using the firm's proprietary active cooling system called FrostCap.While playing games for hours on end, you might fin...
Bottom line The most important qualities in a gaming headset are probably audio quality and comfort. Something like surround sound is important, because you need to be able to hear things from behind you, and that can provide a competitive advantage. After all, premi...
85%
pcworld.com_techhive.com
Updated:
2020-10-14 05:55:18
HP's Omen Mindframe arrives as the war for your ears is heating up—or maybe cooling down. I never would've pegged “sweaty ears” as the next battleground for gaming headsets, but it's the one more and more companies are choosing. Last month we looked at Ra...
Good FrostCap's thermoelectric cooling keeps your ears a comfy temperature, Elegant and attractive design, Sounds decent enough for gaming...
Bad Heatsinks leave the outside of the headset weirdly warm to the touch, Microphone beeps when muted/unmuted, No official EQ capabilities or 7.1 controls. Software is oddly bare-bones...
Bottom line The headset space is exciting these days. The more crowded it gets, the more gimmicks we're seeing. It's one of the few reliable ways to stand out, especially if, like HP, you're coming late to the market. The more gimmicks you put out there, the more lik...
70%
tomshardware.com
Updated:
2020-10-14 05:55:18
When it comes to longer gaming sessions, uncomfortable, toasty ears are something that comes along with the territory. Many headsets claim to remedy this frustrating malady, but just use valves to let air in, rather than providing active cooling. Enter th...
Good Fantastic cooling effect, Great spatial audio, Comfort without compromise and even weight distribution on head...
Bad Unwieldy microphone, Occasional sound leakage...
Bottom line The HP Omen Mindframe gaming headset stands out with tech that keeps your ears cool and has great sound, but its microphone is unwieldy and there is occasional sound leakage...
80%
techaeris.com
Updated:
2020-10-14 05:55:18
Gaming headsets most often vary by design, build quality, and sound quality. Every once in a while, a gaming headset comes along with a new feature. Our OMEN by HP Mindframe review takes a look at the first gaming headset with active earcup cooling techno...
Good Slick looking design, FrostCap cooling feature works great, Decent sound for gaming, Adjustable LED lighting effects, Flip-to-mute microphone, Solid build quality, Mic-monitoring, Easy on-ear volume control...
Bad Could use just a bit more bass, A bit heavier than other options, Can't specify colour range for Audio LED animation, Can't disable 7.1 Surround Sound, Sound sometimes feels lacking, if only momentarily...
Bottom line The OMEN by HP Mindframe Advanced Gaming Headset offer decent virtual 7.1 Surround Sound for gaming, as well as audio. The real winning feature, though, is just how cool they keep your ears during long gaming or listening sessions. Sadly these are PC only...
94%
windowscentral.com
Updated:
2020-10-14 05:55:18
Gaming headphones are entering a whole new level of technology and HP is one of those leading the way. The HP OMEN Mindframe is a $199.99 premium headset that does something no one else has achieved: active ear cooling so you can enjoy hours of gaming...
Good Actively keeps your ears cool, Extremely comfortable for long durations, Retractable mic boom, Noisecancelling, unidirectional mic, Audio quality is above average...
Bad Only USB TypeA (no 3.5mm cord), Do not fold for travel, No EQ or advance audio settings...
Bottom line Gaming headphones are a lot like buying a PC; you need to find the right set of features that work for you.For me, the HP OMEN Mindframes are my new go-to PC gaming headphones for the simple reason of exceptional comfort. These are arguably the most comfo...
90%
nerdreactor.com
Updated:
2020-10-14 05:55:18
OMEN by HP is well known for its high-performance gaming PCs and laptops. Back at CES, OMEN showcased a 65″ gaming display and streaming service that was jaw-dropping. So what else have they been working on? Well, we caught a glimpse back in August at the...
Bottom line l, the Mindframe is a product that I would recommend considering your PC gaming setup. It retails at $199 and should be listed on the OMEN by HP website soon...
70%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)