location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XF1A14358 All-in-One PC/workstation mount/stand Black 55.9 cm (22") 61 cm (24")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XF1A14358
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XF1A14358
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195235201862 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2025 15:06:44
The date of the most recent change of this product data-sheet in Icecat.
Mounting
Minimum screen size *
55.9 cm (22")
Maximum screen size *
61 cm (24")
Design
Product colour *
Black
Design
Certification
ThinkPad Thunderbolt 3 Dock -ThinkPad Thunderbolt 3 Dock Gen 2 -ThinkPad Hybrid USB-C and USB-A Dock -ThinkPad Universal Thunderbolt 4 Dock -ThinkPad Thunderbolt 4 Workstation Dock -ThinkPad Universal Thunderbolt 4 Smart Dock
Weight & dimensions
Width
245 mm
Depth
87 mm
Height
55 mm
Weight
304 g
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)