location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1135n Laser A4 1200 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1135n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-32991
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 1135n Laser A4 1200 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 22 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 11.5 kg
More>>>
Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed scanner
Scan technology
CIS
Greyscale levels
10
Fax
Duplex faxing
No
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax speed dialing (max numbers)
200
Fax forwarding
Yes
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
1000
Maximum duty cycle *
12000 pages per month
Digital sender
No
Printing colours *
Black
Page description languages
GDI, SPL
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
80 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Maximum input capacity
251 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (printing)
50 dB
Sound power level (standby)
26 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
420 W
Power consumption (standby)
45 W
AC input voltage
230 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
RedHat EL Linux 5.0
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Certificates
Certification
CE, UL, C-Tick, GOST, cUL, EN 61000-3-2, GS, ICES-003, SABS, SASO, EN 61000-3-3, EN55022 B, FCC 15 B, CCC, RoHS, IEC 60950-1, EN 60950-1, WEEE, FDA, FCC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.5 kg
Packaging content
Drivers included
Yes
Bundled software
SmarThru 3, Dell Toner Management System
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
417 x 414 x 320 mm
Supported media weight(s)
60 - 160 g/m²
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 01:19:41
Uk has collected 8 expert reviews for DELL 1135n Laser A4 1200 x 1200 DPI 22 ppm and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
v3.co.uk
Updated:
2012-04-22 01:19:39
Searching for a multi-purpose fax, scan, copy and print device for office use is far more difficult than it should be these days, mainly because there's such a wide range of products out there that all do a fairly similar job.Dell has made a solid, if...
Good Fast; impressive quality prints; easy to set up and use...
Bad Rather basic in terms of build and operation; quite expensive...
Bottom line The 1135n is a no-nonsense solution for those who require the flexibility of a multi-function laser printer without requiring many of the benefits that higher-range devices might offer...
60%
trustedreviews.com
Updated:
2012-04-22 01:19:39
A mono laser multifunction printer is often all the automation needed in a home or small office, particularly if that device includes print, scan, copy and fax functions. Dell has a number of printers like this and the 1135n is a neat, unobtrusive machine...
70%
pcmag.com
Updated:
2012-04-22 01:19:39
The Dell 1135n ($199 direct) monochrome laser multi-function printer (MFP) manages to be both well designed in most ways and surprisingly off the mark in a few. It offers most of what you probably want in a mono laser MFP, including high-quality tex...
Good Fast for the price. High-quality text. Prints, scans, copies, faxes. Automatic document feeder. Network connector.
Bad No duplexer available, even as an option. Automatic installation routine does not install all features.
Bottom line The Dell 1135n offers a lot for the price, including reasonably fast speed and high-quality text, but getting all of its features installed can be a challenge...
60%
printercomparison.com
Updated:
2012-04-22 01:19:40
Following up on the Dell announcement of the 1135n monochrome multifunction printer and our 1135n video first look yesterday, we have an exclusive full review of this brand new 4-in-1 device featuring print speeds up to 23 ppm, a print resolution up t...
Bottom line I was impressed with the Dell 1135n because it provided four easy to use devices in a compact, sleek design for a low initial cost and, what’s really important to most businesses, offers a low cost per page over the long term.Is the 1135n perfect? No...
80%
computershopper.com
Updated:
2012-04-22 01:19:41
Dell is best known as a computer company, not a printer manufacturer. Nevertheless, it sells millions of Dell-branded printers annually, made by companies such as Samsung and Lexmark and then coupled with Dell's software and finishing touches...
Good Easy setup; very fast printing and copying; 24/7 and next-day support...
Bad Inconvenient receiver tray; TWAIN scanner function difficult to enable; limited value to software...
Bottom line Apart from a few quirks, this low-cost all-in-one monochrome laser is an above-average workhorse for small and home offices...
79%
Brand Image Product code Product Stock Price from
DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm DELL B1265dnf Laser A4 600 x 1200 DPI 28 ppm
(show image)
210-40437 B1265dnf
DELL 2335dn Laser A4 600 x 600 DPI 35 ppm DELL 2335dn Laser A4 600 x 600 DPI 35 ppm
(show image)
210-34455 2335dn
DELL 2135cn Laser 600 x 600 DPI 16 ppm DELL 2135cn Laser 600 x 600 DPI 16 ppm
(show image)
210-25220 2135cn
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)