location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2093B009 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233542
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2020 17:18:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 300 x 300 DPI
  • - Dye-sublimation Borderless printing
  • - 6.1 cm (2.4")
  • - USB port
More>>>
Printing
Borderless printing *
Yes
Print technology *
Dye-sublimation
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Display diagonal
6.1 cm (2.4")
Paper handling
Paper tray media types
Photo paper
Non-ISO print media sizes
l
Standard media sizes
148 x 100mm - [KP-36IP, KP-72IP, KP-108IP] 100 x 200mm - [KW-24IP] 86 x 54mm - [KC-18IF] 22.0 x 17.3mm (x8) - [KC-18IL]
Credit card
Yes
Photo stickers
Yes
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Compatible memory cards
Microdrive
Power
Power consumption (printing) *
60 W
Power consumption (standby)
4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
960 g
Packaging data
Bundled software
PC: ZoomBrowser EX, Easy-PhotoPrint, PhotoStitch, EOS Mac: ImageBrowser, PhotoStitch, EOS
Other features
Dimensions (WxDxH)
179 x 127.1 x 63 mm
Mac compatibility
Yes
Compatible operating systems
Windows 2000 SP4 / XP (SP1-2) / Vista Mac OS X v10.3 - v10.4
DVD/CD printing
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:27:52
Uk has collected 11 expert reviews for Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2011-09-25 22:27:52
When you have a company like Canon producing cameras as good as the IXUS range, you would naturally bank on its photo printers having some kind of magical gizmology too. However, for our money, HP and Epson have always trumped Canon on both print quali...
Good Quick prints, LCD screen, Multitude of connection options...
Bad Over-saturated prints , Random spots of odd colour, Stingy ink and paper starter pack...
Bottom line When you have a company like Canon producing cameras as good as the IXUS range, you would naturally bank on its photo printers having some kind of magical gizmology too. However, for our money, HP and Epson have always trumped Canon on both print quali...
50%
pocket-lint.com
Updated:
2011-09-25 22:27:52
Can the new Canon printers impress?...
Good Compact design, Colour reproduction, portability (with optional battery pack), ease of use...
Bad Visible stripes in print areas of low detail, print cancel still winds-on dye sheet, screen not articulated, limited layout options...
Bottom line If you’re interested only in 6 x 4-inch sized prints and the portability this machine remains one worth a serious look...
70%
whatdigitalcamera.com
Updated:
2011-09-25 22:27:52
Canon’s range of CP Selphy printers boasts technology and features seen in its compact and DSLR lines, with the CP750 replacing the CP730 launched in 2006. Much of the core technology remains, such as the 300x300dpi dye-sub technology, 24bit colour...
Good Print quality, connectivity options, nice saturated colour...
Bad Operation could be faster, needs optional adaptor for xD cards...
88%
v3.co.uk
Updated:
2011-09-25 22:27:52
Canon’s range of dye-sublimation printers – which print using rolls of film rather than jets of ink – is being updated. Although the new models look funky and bright, the print mechanism they use is much the same as what has gone before...
Good High-quality prints Built-in camera cable Cheap consumables...
Bad Fixed screen Photo effects don’t show on screen Awkward paper cassette...
Bottom line A quality photo printer, but not as good as some of its own Canon stablemates.
60%
trustedreviews.com
Updated:
2011-09-25 22:27:52
Canon created a range of useful dye-sublimation printers with its first Selphy releases, but now it has come to refresh them it has to inject new life into what are basically very similar designs. Unlike the ES1, which featured a ‘sit up and beg' design...
70%
Country Distributor
Nederland 1 distributor(s)