location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imagePROGRAF iPF6300S large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imagePROGRAF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPF6300S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4918B003
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imagePROGRAF iPF6300S large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - A1 (594 x 841 mm) Cut sheets Printing colours: Black, Cyan, Grey, Magenta, Pigment cyan, Pigment magenta, Pigment matte black, Yellow
  • - USB port Ethernet LAN
More>>>
Printing
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
8
Printing colours *
Black, Cyan, Grey, Magenta, Pigment cyan, Pigment magenta, Pigment matte black, Yellow
Print head
PF-05
Paper handling
Maximum print size *
A1 (594 x 841 mm)
ISO A-series sizes (A0...A9)
A0, A1
ISO B-series sizes (B0...B9)
B0, B2
Cut sheets *
Yes
Media thickness
0.07 - 1.5 mm
Maximum roll length
18 m
Maximum roll diameter
15 cm
Maximum media width
8" - 24"
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100/1000Base-T/TX
Supported network protocols
IPX/SPX, SNMP HTTP, TCP/IP (IPv4/IPv6), AppleTalk
Performance
Built-in display *
Yes
Display
LCD
Internal storage capacity
160 GB
Storage media
HDD
Performance
Sound pressure level (printing)
47 dB
Drive device, buffer size
384 MB
Certification
UL, FCC B
Power
Power requirements
AC 100 - 240V, 50/60Hz
Power consumption (standby)
6 W
Power consumption (typical)
100 W
Power consumption (off)
1 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Mac compatibility
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1179 x 871.2 x 993.1 mm
Weight
66.2 kg
Packaging data
Drivers included
Yes
Other features
Coated paper
Yes
Photo paper
Yes
Proofing paper
Yes
Maximum media length (imperial)
59"