location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 301 ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
301
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR340EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111609055 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2014
Product end of life date
Bullet Points HP 301 ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink Colour ink type: Dye-based ink
  • - 2 pc(s)
More>>>
Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black, Tri-color
Compatibility *
HP Deskjet 1000, 1050, 1050se, 2000, 2050, 2050se, 3000, 3050, 3050se, 3050ve, Deskjet 1050A, 2050A, 2054A, 3050A, 3052A, 3054A
Quantity per pack *
2 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
190 pages
Type *
Original
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Print head swath
1.42 cm (0.56")
Colour
Yes
Printing material shelf life
1.5 year(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Operational conditions
Storage relative humidity (H-H)
20 - 80%
Packaging data
Package dimensions (WxDxH)
117 x 38 x 170 mm
Package weight
1.1 kg
Package type
Blister
Other features
Dimensions (WxDxH)
117 x 38 x 170 mm
Approximate page yield (A4, colour)
165 pages
Retail only
No
Logistics data
Larger master carton dimensions (WxDxH)
369 x 271 x 192
Pallet dimensions (W x D x H)
1200 x 800 x 1104 mm
Products per pallet
960 pc(s)
Master (outer) cases per pallet
8 pc(s)
Layers per pallet
5 pc(s)
Pallet gross weight
141.9 kg
Brand Image Product code Product Stock Price from
MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM 10043UK ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10043UK 10043UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10042UK ink cartridge 1 pc(s) Standard Yield Black MM 10042UK ink cartridge 1 pc(s) Standard Yield Black
(show image)
10042UK 10042UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces HP No.301XL (CH564EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces HP No.301XL (CH564EE) ink cartridge 1 pc(s) Standard Yield Cyan, Magenta, Yellow
(show image)
10043DK Color Inkjet Cartridge - Replaces HP No.301XL (CH564EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.301XL (CH563EE) ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces HP No.301XL (CH563EE) ink cartridge 1 pc(s) Standard Yield
(show image)
10042DK Black Inkjet Cartridge - Replaces HP No.301XL (CH563EE) 0.00
(excl. VAT)
0 (incl. VAT)