location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC NP62 data projector 3000 ANSI lumens DLP XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP62
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP62
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP62 data projector 3000 ANSI lumens DLP XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - DLP 3000 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 1600:1
  • - Screen size compatibility: 838.2 - 7620 mm (33 - 300")
  • - Focus: Auto/Manual Zoom capability
  • - Built-in speaker(s) 0.3 W
  • - 300 W
More>>>
Projector
Screen size compatibility *
838.2 - 7620 mm (33 - 300")
Projection distance
1.45 - 13.4 m
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1600:1
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp power
220 W
Lens system
Focus *
Auto/Manual
Focal length range
20.4 - 24.5 mm
Zoom capability
Yes
Zoom type
Manual
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, SECAM
Full HD *
No
HD-Ready
Yes
3D *
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 800 x 600 (SVGA)
Supported video modes
1080i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Network
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
32 dB
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
0.3 W
Number of built-in speakers
1
TV tuner integrated
No
Design
Product colour *
White
Power
Power consumption (typical) *
300 W
Power consumption (standby) *
235 W
Power consumption (PowerSave)
5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
1.6 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3, 16:9
Audio input
1
Dimensions (WxDxH)
246 x 177 x 72 mm
Connectivity technology
Wired
Lens focal range
2.2 - 2.34
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:51
Uk has collected 4 expert reviews for NEC NP62 data projector 3000 ANSI lumens DLP XGA (1024x768) White and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2011-10-04 00:41:51
At just 1.7kg, the 1,024 x 768 NP62 weighs just over half that of our current A-listed projector, the Acer S1200. And, for those whose work involves toting presentations to a series of meeting rooms, its small size could be godsend. It measures just 24...
Bottom line Decent image quality and ease-of-use are offset by a price that's simply too high...
50%
pcmag.com
Updated:
2011-10-04 00:41:51
With so much attention going to the newest designs for small projectors—both palm-tops (small enough to fit on a palm) and pico-size (small enough to fit in a shirt pocket)—it's easy to forget that standard projectors, with far brighter images and h...
Good Highly portable. Bright. Reads files from USB memory keys. Optional adaptor for Bluetooth connections.
Bad Audio volume too low to be useful. Bluetooth app for easy presentations currently available only for BlackBerry Bold.
Bottom line The NP62 from NEC Display Solutions of America is a bright, highly portable data projector with XGA (1024 by 768) resolution and a reasonably high quality image...
70%
maclife.com
Updated:
2011-10-04 00:41:51
The bulb design brings the highs and lows of traditional projectors. The 3.7-pound NP62 is only about as big as two hardcover books. It’s a traditional projector, with a consumable bulb rated for up to 2,500 hours of use. While bulbs can be pricey--...
Good Bright images are visible in lit rooms, even at 4-foot sizes. Auto-focus helps sharpen images. Competent resolution and ports ideal for laptop use.
Bad Colors look faded, especially compared to similarly priced, fullsized models. Whirring fan is a mild distraction.
Bottom line Relative to full-size projectors, the NP62 presents a competent, if weaker image. But its small shape and input options make it great for mobile presentations or movies.NP62...
80%
gcn.com
Updated:
2011-10-04 00:41:51
The NP62 also was one of the only projectors tested that could render very dim images on a black background and show very light images on a white background without changing any settings. Most projectors default to one extreme or the other; the NP62...
Good Auto focus, auto keystone, auto powerup, portable, great image quality.
Bad Nothing major.
0%