location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP 8200DN 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aficio SP 8200DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406326 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP 8200DN 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A3 50 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 300000 pages per month
  • - Total number of input trays: 1 Total input capacity: 100 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB Built-in processor 533 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Warm-up time
02 s
Time to first page (black, normal)
3.5 s
Features
Maximum duty cycle *
300000 pages per month
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
500 sheets
Maximum number of input trays
2
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
Paper tray media weight
60 - 169 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, EtherTalk, IPP, RHPP
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Internal storage capacity
40 GB
Storage media
HDD
Built-in processor
Yes
Processor model
RM7035C-533L
Processor frequency
533 MHz
Design
Product colour *
White
Display
LCD
Power
Power consumption (printing) *
7 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
73 kg
Dimensions (WxDxH)
670 x 677 x 641 mm
Other features
Networking features
Fast Ethernet
Compatible operating systems
Windows 2000/XP/Server 2003/Vista Novell NetWare 3.12/3.2/4.1/4.11/5.0/5.1/6/6.5 UNIX Sun Solaris 2.6/7/8/9
Power LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 17:33:15
Uk has collected 1 expert review for Ricoh Aficio SP 8200DN 600 x 600 DPI A3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%