location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 9022e All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP OfficeJet Pro 9022e All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
226Y8B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195161213601 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 11:57:13
The date of the most recent change of this product data-sheet in Icecat.
Designed to save you time

Eliminate steps in repetitive tasks, using Shortcuts.[1] Scan to the cloud, email, and more – in a tap.[1]
Work fast and hands-free with the 35 page auto-feeder. Get automatic two-sided printing.
Work fast and hands-free with the 35 page auto-feeder. Quickly scan both sides of a page at once.
Take on high-volume jobs with confidence, using two 250 sheet paper trays that fit a full ream of paper.

Never run out of ink with Instant Ink[6]

Enroll to Instant Ink to get ink, plus hassle-free delivery and recycling while saving up to 70%.[6]
Never run out with a 6 month free trial of Instant Ink when you choose HP+ at printer setup.[2,6]
Get high-quality scanning to share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere.[1]
Change or cancel any time.[8]

HP+ Printing made brilliantly simple

Easily print from any device – virtually anytime, anywhere.[1]
Enroll to get ink or toner, plus hassle-free delivery and recycling all starting at €0.99 a month.
Print on the go, scan multi-paged documents more easily, and save time with pre-programmed shortcuts.[1]
Print up to 1,500 pages per month for free and option to continue with flexible plans to meet your needs.[3]

Printing just got more productive
Printing just got more productive

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive. [4]

Print at high volumes with dual-tray capacity
Print at high volumes with dual-tray capacity

Take on high-volume jobs with confidence, using two 250 sheet paper trays that fit a full ream of paper.

Two-sided. Hands-free. Auto-fed
Two-sided. Hands-free. Auto-fed

Work fast and hands-free with the 35 page auto-feeder. Quickly scan both sides of a page at once.

Create editable, searchable documents
Create editable, searchable documents

With Shortcuts in HP Smart app, you can create editable, searchable documents by scanning from your phone or printer. [4]

Customisable shortcuts on your phone or printer
Customisable shortcuts on your phone or printer

Eliminate steps in repetitive tasks with Shortcuts in HP Smart app. [4]

Amazing scanning, now on your smartphone
Amazing scanning, now on your smartphone

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere. [4]

Worry-free printer support
Worry-free printer support

Get chatbot support and helpful notifications with the HP Smart app. [4]

Enhanced security
Enhanced security

Get security essentials to help maintain privacy and control. [11]

Your reliable connection
Your reliable connection

Reduce interruptions with self-healing Wi-Fi™ that keeps you connected. [4]

Printing that gives you more.

Introducing HP+​. Get more value and HP’s most effortless printing experience all for using Original HP ink.

Weight & dimensions
Width
437 mm
Depth
396.3 mm
Height
318.3 mm
Weight
11.7 kg
Packaging data
Package width
496 mm
Package depth
377 mm
Package height
489 mm
Package weight
14.2 kg