location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Expert Mouse Wired Optical Trackball

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Expert Mouse Wired Optical Trackball
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
64325 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896643258 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 676383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 14:01:17
The date of the most recent change of this product data-sheet in Icecat.
Kensington 64325 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kensington 64325 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington Expert Mouse Wired Optical Trackball
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Trackball 400 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Ring Buttons quantity: 4
  • - 1.8 m
More>>>
Designed for Surface
Designed for Surface

Kensington worked directly with Microsoft to provide professional-level solutions that look as good as they function, so you can work like a pro.

TrackballWorks™ Customization
TrackballWorks™ Customization

Free downloadable software provides an even more personalized experience, giving you the ability to assign a wide variety of program functions to each of the 4 buttons, as well as controlling the pointer speed and scrolling speed

DiamondEye™ Optical Tracking
DiamondEye™ Optical Tracking

Movement detection technology provides smooth, precise cursor control so you can get where you want on the screen quickly with less hand movement, improving productivity and efficiency

Scroll Ring and Large Ball
Scroll Ring and Large Ball

Spin the dial to move up and down web pages or documents with complete ease while the grey ball has been specially designed with an absolute spherical, hard surface for precise tracking and control

Ambidextrous Design
Ambidextrous Design

Works equally well for both right-handed and left-handed users to get the most out of their trackball

Detachable Wrist Rest
Detachable Wrist Rest

Soft cushioning cradles the hand and wrist in ergonomic comfort for pain-free productivity during extended periods of activity on the computer

Mouse
Purpose *
Office
Connectivity technology *
Wired
Device interface *
USB Type-A
Movement detection technology *
Trackball
Movement resolution *
400 DPI
Buttons type
Pressed buttons
Scroll type *
Ring
Buttons quantity *
4
Sensor type
Optical
Trackball diameter
5.5 cm
Design
Form factor *
Ambidextrous
Product colour *
Black
Ergonomics
Cable length
1.8 m
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
System requirements
Other operating systems supported
ChromeOS
Weight & dimensions
Width
150 mm
Depth
90 mm
Height
180 mm
Weight
340 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
150 mm
Package depth
90 mm
Package height
180 mm
Other features
Compatibility
Surface Laptop SE, Surface Laptop Go, Surface Pro 5, Surface Laptop Go 2, Surface Pro 4, Surface Pro 6, Surface Pro 7, Surface Pro 7+
Compatible operating systems
macOS 10.9; Windows 8.1; macOS 10.10 or above; Windows 10; macOS 10.8; macOS Sierra 10.12; macOS 10.13 or above; macOS X 10.11; Windows 11; Windows 8; Chrome OS 44 or above; Windows 7
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-06-01 08:56:03
Uk has collected 8 expert reviews for Kensington Expert Mouse Wired Optical Trackball and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
eteknix.com
Updated:
2020-06-01 08:55:52
It seems we can't go a whole week here at eTeknix without reviewing some revolutionary, feature packed, gaming focused peripherals, but there's a whole other world of hardware out there for the professional market, and that's exactly what we'll be taking...
0%
macworld.co.uk
Updated:
2020-06-01 08:55:52
The trackball mouse is designed to be an alternative to the traditional mouse, with the cursor controlled by a large weighted ball. The ball itself is approximately the size of a snooker ball, finished in a sparkly grey effect. Nostalgic memories of fu...
Good Excellent precision and comfort, symetrical design for left and right hand use...
Bad Not as smooth to navigate as advertised...
60%
techadvisor.co.uk
Updated:
2020-06-01 08:55:52
The Kensington Optical Expert Mouse trackball mouse is designed to be an alternative to the traditional version, with the cursor controlled by a large weighted ball. The ball itself is approximately the size of a snooker ball, finished in a sparkly...
Bottom line We wont be replacing our mouse with this trackball version for professional work, but for users seeking an alternative hand position this Kensington Optical Expert Mouse may be just the ticket. It’s also very handy when desk space is restricted. Joh...
70%
mymac.com
Updated:
2020-06-01 08:55:51
So what do you actually get with the Kensington Expert Mouse Wireless Trackball (which I'll refer to as the Expert for the rest of the review)? Besides the trackball itself, it also comes with a Bluetooth 4.0 dongle if your Mac or PC does not have that na...
80%
techworld.com
Updated:
2020-06-01 08:55:52
The Kensington Optical Expert Mouse trackball mouse is designed to be an alternative to the traditional version, with the cursor controlled by a large weighted ball.The ball itself is approximately the size of a snooker ball, finished in a sparkly gre...
Bottom line We won't be replacing our mouse with this trackball version for professional work, but for users seeking an alternative hand position this Kensington Optical Expert Mouse may be just the ticket. It’s also very handy when desk space is restricted...
0%
connectreviews.com
Updated:
2020-06-01 08:55:54
Ergonomics have always been a big part in our workspaces here at Carbonite Media and ConnectReviews. We’ve tried our fair share of monitor arms and various mice and ergonomic keyboards so far, but have yet to try out a trackball… until today...
100%
atpm.com
Updated:
2020-06-01 08:55:59
Kensington took its time bringing an optical version of its venerable Turbo Mouse to market. The Turbo Mouse was the original multi-button ADB trackball, introduced back in the late 1980s with two buttons and evolving through the late 1990s into a fo...
80%
schwarztech.us
Updated:
2020-06-01 08:56:00
This weekend I was sorting through some old books and magazines and I decided to finally put all of my Macworld issues in order. While sorting, I noticed something — on the back of almost every issue I had (dating back over 10 years), there was an a...
100%
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)