location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 128 GB Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6s
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 6s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MKQV2LZ/A
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:03:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 128 GB Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11.9 cm (4.7") 1334 x 750 pixels
  • - Apple A9
  • - 128 GB
  • - 4G Single SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Single camera 12 MP
  • - Lithium-Ion (Li-Ion)
  • - iOS 10
More>>>
Brand Image Product code Product Stock Price from
Apple

Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Silver
(show image)
MKUE2ZD/A iPhone 6s Plus 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 128 GB Gold
(show image)
MKQV2ZD/A iPhone 6s 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 16 GB Grey
(show image)
MKU12ZD/A iPhone 6s Plus 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 64 GB Silver
(show image)
MKU72ZD/A iPhone 6s Plus 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 16 GB Gold
(show image)
MKU32ZD/A iPhone 6s Plus 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s 11.9 cm (4.7") Single SIM iOS 10 4G 128 GB Silver
(show image)
MKQU2ZD/A iPhone 6s 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 64 GB Gold
(show image)
MKU82ZD/A iPhone 6s Plus 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Pink gold
(show image)
MKUG2ZD/A iPhone 6s Plus 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Gold
(show image)
MKUF2ZD/A iPhone 6s Plus 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Grey
(show image)
MKUD2ZD/A iPhone 6s Plus 0.00
(excl. VAT)
0 (incl. VAT)