location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M1217nfw Laser A4 600 x 600 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro M1217nfw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE844A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111121267 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 249459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Feb 2014
Product end of life date
Bullet Points HP LaserJet Pro M1217nfw Laser A4 600 x 600 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 18 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, HP ePrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB Built-in processor Marvell 400 MHz
  • - 8.3 kg
More>>>
Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8.5 s
Print margins (top, bottom, right, left)
4 mm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 400 DPI
Copy speed (black, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File
Scan speed (colour)
3 ppm
Scan speed (black)
6 ppm
Image formats supported
BMP, GIF, JPG, TIF
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Scan speed (ADF, A4)
7.4 ppm
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
2000
Maximum duty cycle *
8000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor family
Marvell
Processor frequency
400 MHz
Mac compatibility
Yes
Minimum system requirements
SVGA 800x600 IE 5.5+ USB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
370 W
Power consumption (PowerSave)
3.4 W
Power consumption (standby)
4.8 W
Power consumption (off)
0.2 W
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2008
Minimum RAM
1024 MB
Minimum storage drive space
700 MB
Minimum processor
1 GHz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32.5 °C
Storage relative humidity (H-H)
10 - 80%
Certificates
Certification
CISPR 22, EN, IEC, FCC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
435 mm
Depth
265 mm
Height
306 mm
Weight
8.3 kg
Packaging data
Package width
597 mm
Package depth
397 mm
Package height
351 mm
Package weight
10.8 kg
Other features
Power requirements
100 - 240V
Scan file formats
BMP, JPG, PDF, TIFF
Compatible operating systems
Windows 7 Windows Vista Windows XP Windows Server 2008 Windows Server 2003 Mac OS X v10.4, v10.5, v10.6 Linux
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Scan
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:40:39
Uk has collected 9 expert reviews for HP LaserJet Pro M1217nfw Laser A4 600 x 600 DPI 18 ppm Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
trustedreviews.com
Updated:
2019-12-01 23:40:38
HP pretty much invented the multifunction printer and has made mono and colour machines with inkjet and laser engines for many years. The LaserJet 1217nfw MFP is a mid-range, mono laser multifunction, designed for small and home office use and as such com...
Good SmartInstall CD-free setup, Fast first page out, Low running costs...
Bad Noisy ADF feed, Above average paper curl, Small control panel...
Bottom line HP claims a top speed of 18ppm for the LaserJet 1217nfw MFP and we got pretty close to this under test. Our 5-page text document printed with a speed of 11.5ppm, slightly faster than in toner save mode, which gave 10.7ppm. The 20-page text document manage...
80%
alphr.com
Updated:
2019-12-01 23:40:39
At first glance it looks like any bog-standard inkjet all-in-one, but don't be fooled: the HP LaserJet M1217nfw packs in a mono laser print engine, along with Ethernet and 802.11n wireless connectivity, for only £170 inc VAT. It's aimed firmly at the sma...
Bottom line Basic in its design, but has the speed and connections to serve a home office on a budget...
67%
pcmag.com
Updated:
2019-12-01 23:40:38
All but identical in most ways to the HP LaserJet Pro M1212nf MFP ($199 direct, 3.5 stars) that I reviewed well over a year ago, the HP LaserJet Pro M1217nfw MFP ($249.99 direct) adds WiFi and either one or two other features (depending on how you count t...
Good Small. Automatic document feeder (ADF). WiFi. Prints, scans, copies, and faxes. Supports Apple AirPrint and HP ePrint.
Bad Low paper capacity. High cost per page. Manual duplexing only...
Bottom line Suitable as a shared MFP in a micro office or as a personal MFP, the HP LaserJet Pro M1217nfw MFP can print, scan, copy, and fax as well as print through the cloud...
70%
computershopper.com
Updated:
2019-12-01 23:40:39
It's hard to believe that HP's LaserJet brand of laser printers has been around for over 25 years. The first several LaserJet models were huge, slow (eight pages per minute), weighed a ton, and, depending on features, sold for between $3,00...
Good Exceptional print and scan quality, Easy to set up and use, Small, light, and easy to transport...
Bad No automatic duplexing, No scanning from the control panel, Costly consumables...
Bottom line Small and streamlined, this laser all-in-one prints great-looking business documents at respectable speeds. The price means a few sacrifices, however...
80%
printercomparison.com
Updated:
2019-12-01 23:40:39
HP announced the LaserJet Pro M1217nfw and one other new small to medium business LaserJet multifunction printer last spring, along with several workflow solutions to work alongside the technology. Previous to the unveiling of the solutions, they were...
Bottom line The HP LaserJet Pro M1217nfw multifunction product (fax, copy, print and scan) is a good choice for small business users who do not need to print in color. We would recommend this product due to the quality of the text prints, the compact build (especi...
70%