location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Teddybear Singlepack Cyan T0612 DURABrite Ultra Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Teddybear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Cyan T0612 DURABrite Ultra Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T06124010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946360195 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 315640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:57:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Teddybear Singlepack Cyan T0612 DURABrite Ultra Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Print technology
Inkjet printing
Compatibility *
- Stylus D68PE/ D88/ D88PE/ DX4800/ DX4850
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
8 ml
Type *
Original
Printing colours *
Cyan
Brand compatibility *
Epson
OEM code
C13T06124010
Country of origin
China
Colour
Yes
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
125 mm
Depth
31 mm
Height
75 mm
Weight
62 g
Packaging data
Package width
145 mm
Package depth
32 mm
Packaging data
Package height
120 mm
Package type
Blister
Other features
Capacity cartridge
250 sheets
Print cartridge volume (metric)
8 ml
Certification
CE
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
161 cm
Products per pallet
2400 pc(s)
Master (outer) case width
120 mm
Master (outer) case length
260 mm
Master (outer) case height
146 mm
Products per master (outer) case
8 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
2400 pc(s)
Products per pallet layer
240 pc(s)
Products per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Product code Product Stock Price from
Wecare

Wecare WEC4339 ink cartridge 1 pc(s) Cyan
(show image)
WEC4339 WEC4339 0.00
(excl. VAT)
0 (incl. VAT)
Epson Teddybear Singlepack Magenta T0613 DURABrite Ultra Ink Epson Teddybear Singlepack Magenta T0613 DURABrite Ultra Ink
(show image)
C13T061340 Singlepack Magenta T0613 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Teddybear Multipack 4-colours T0615 DURABrite Ultra Ink Epson Teddybear Multipack 4-colours T0615 DURABrite Ultra Ink
(show image)
C13T061540 Multipack 4-colours T0615 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Teddybear Singlepack Yellow T0614 DURABrite Ultra Ink Epson Teddybear Singlepack Yellow T0614 DURABrite Ultra Ink
(show image)
C13T061440 Singlepack Yellow T0614 DURABrite Ultra Ink 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Polska 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
España 2 distributor(s)
Portugal 1 distributor(s)
Deutschland 1 distributor(s)