location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Mi Smart Speaker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi Smart Speaker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QBH4190GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934177723391
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 15:22:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xiaomi Mi Smart Speaker
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mono portable speaker 12 W White
  • - Wireless Wi-Fi Bluetooth
  • - Built-in microphone
  • - 1 pc(s)
More>>>
MUSIC IN EVERY CORNER OF YOUR HOME
MUSIC IN EVERY CORNER OF YOUR HOME

Powerful 12W, 63.5mm massive driver
Texas Instruments TAS5805M Sound Processor delivers high power, low distortion audio and an advanced
multi-band dynamic response control algorithms to deliver a HiFl Sound Output. The Powerful front facing
12W Speaker with 63.5mm sound driver covers a wide range that allows you to experience immersive sound through out your home.

COMMAND, FROM ANY CORNER OF YOUR HOME
COMMAND, FROM ANY CORNER OF YOUR HOME

2 Far-field intelligent mics | Touch-sensitive buttons
Control your Mi Smart Speaker from anywhere in your room. It is equipped with 2 intelligent far field mics
or accurate voice recognition. Be heard from a far.
The touch sensitive buttons comes in handy for easy accessibility.
Built to protect your privacy, it comes with an option to switch off the mic when needed.

A SMART SPEAKER FOR YOUR FAMILY
A SMART SPEAKER FOR YOUR FAMILY

Get things done
Now anyone in the family can get things done easily with the Mi Smart Speaker.
Comfortably interact with your smart speaker. Just say. "Hey Google" to get started

A SYMPHONY OF LIGHT AND SOUND
A SYMPHONY OF LIGHT AND SOUND

Super thin premium 0.7mm metal mesh Designed with a warm matte-stone black finish with a
0.7mm metal casing, it blends innovation in home audio entertainment with a ultra modern design. It comes with 16 million lights combined to create a mesmerizing aurora inspired light ring!

MUSIC THAT SURROUNDS YOU
MUSIC THAT SURROUNDS YOU

Thoughtfully placed 10531 sound holes.
Surround yourself with an thrilling sound experience delivered through the fine 10531 sound holes around
the speaker. You don't just hear the sound. You feel it all around you.

CONNECT SMARTER
CONNECT SMARTER

WiFi and Bluetooth Connectivity.
Toggle between your Smart and bluetooth speaker with a flick! Just say" Hey Google, pair bluetooth"
Stream over WiFi or switch to bluetooth when you are offline.

CINEMATIC SOUND EXPERIENCE
CINEMATIC SOUND EXPERIENCE

Pair two speakers together with Bluetooth Stereo 2.0
Pair two Mi Smart Speakers together in the same room for a cinematic sound experience. You will relish
the detailed stereo sound separation like never before. Additionally enjoy the support of multi room setup,
that allows you to pair multiple speakers together to control through one phone.

Country Distributor
España 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)