location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Duck Singlepack Yellow T0554

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Duck
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Yellow T0554
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T05544010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946356488
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258881
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:55:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Duck Singlepack Yellow T0554
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- Stylus Photo RX520 - Stylus Photo RX425 - Stylus Photo RX420 - Stylus Photo R240
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
8 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Brand compatibility *
Epson
OEM code
C13T05544010
Country of origin
China
Colour
Yes
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
246 mm
Depth
116 mm
Height
145 mm
Weight
55 g
Packaging data
Package width
145 mm
Package depth
33 mm
Package height
120 mm
Package type
Blister
Other features
Certification
CE
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
161 cm
Products per pallet
2400 pc(s)
Master (outer) case width
120 mm
Master (outer) case length
260 mm
Master (outer) case height
146 mm
Products per master (outer) case
8 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
2400 pc(s)
Products per pallet layer
240 pc(s)
Products per pallet layer (UK)
240 pc(s)
Minimum order quantity
8 pc(s)
Brand Image Product code Product Stock Price from
Greenman ET554 ink cartridge 1 pc(s) Yellow Greenman ET554 ink cartridge 1 pc(s) Yellow
(show image)
ET554 ET554 0.00
(excl. VAT)
0 (incl. VAT)
Greenman ET553 ink cartridge 1 pc(s) Magenta Greenman ET553 ink cartridge 1 pc(s) Magenta
(show image)
ET553 ET553 0.00
(excl. VAT)
0 (incl. VAT)
Greenman ET552 ink cartridge 1 pc(s) Cyan Greenman ET552 ink cartridge 1 pc(s) Cyan
(show image)
ET552 ET552 0.00
(excl. VAT)
0 (incl. VAT)
Greenman ET551 ink cartridge 1 pc(s) Black Greenman ET551 ink cartridge 1 pc(s) Black
(show image)
ET551 ET551 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck T0551 ink cartridge Original Black Epson Duck T0551 ink cartridge Original Black
(show image)
C13T055140G3 T0551 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck T0552 ink cartridge Original Cyan Epson Duck T0552 ink cartridge Original Cyan
(show image)
C13T055240G3 T0552 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck T0553 ink cartridge Original Magenta Epson Duck T0553 ink cartridge Original Magenta
(show image)
C13T055340G3 T0553 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck T0551 ink cartridge Original Black Epson Duck T0551 ink cartridge Original Black
(show image)
C13T055140JA T0551 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck T0552 ink cartridge Original Cyan Epson Duck T0552 ink cartridge Original Cyan
(show image)
C13T055240JA T0552 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck T0553 ink cartridge Original Magenta Epson Duck T0553 ink cartridge Original Magenta
(show image)
C13T055340JA T0553 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)