location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Life-Size Converter EF SLR Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Life-Size Converter EF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2818A010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999420509 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 08:56:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Life-Size Converter EF SLR Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Black
  • - Lens structure (elements/groups): 4/3
  • - Closest focusing distance: 0.24 m
More>>>
Lens system
Component for *
SLR
Lens structure (elements/groups) *
4/3
Closest focusing distance *
0.24 m
Lens mount interface *
Canon EF
Design
Product colour
Black
Weight & dimensions
Length
34.9 mm
Weight
160 g
Diameter *
6.76 cm
Source Testseek summary Average rating
Reviews
Updated:
2020-07-01 03:54:56
Uk has collected 1 expert review for Canon Life-Size Converter EF SLR Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)