location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus DX4450

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus DX4450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C688312
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus DX4450
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 25 ppm
  • - Colour copying Colour scanning
  • - 5 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
13 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600
Copy speed (black, normal quality, A4)
15 cpm
Copy speed (colour, normal quality, A4)
7 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Scan speed (colour, normal quality)
300 dpi 12 msec/line, 600 dpi 15 msec/line
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Country of origin
China
Input & output capacity
Maximum input capacity
80 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Performance
Sound pressure level (printing)
47 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
15.6 W
Power consumption (PowerSave)
4.5 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5 kg
Packaging data
Package width
390 mm
Package depth
495 mm
Package height
290 mm
Package weight
7.13 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.18 m
Products per pallet layer
4 pc(s)
Products per pallet
28 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.18 m
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
42 pc(s)
Other features
Dimensions (WxDxH)
452 x 347 x 203 mm
Network ready
No
Power requirements
AC 220-240 V
Standard media sizes
20x25 cm, 13x18 cm, 10x15 cm, 9x13 cm, 13x20 cm, 102x181 mm
Print head
Epson Micro Piezo
Compatible operating systems
Windows 98SE / ME / 2000 / XP / XP-x64 / Vista, Mac OS 10.2.8 ~
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:10:21
Uk has collected 5 expert reviews for Epson Stylus DX4450 and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%