location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Compact Full HD Pan & Tilt Wi‑Fi Camera DCS‑6500LH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact Full HD Pan & Tilt Wi‑Fi Camera DCS‑6500LH
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-6500LH/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069458897 show
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
D-Link DCS-6500LH/E user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link Compact Full HD Pan & Tilt Wi‑Fi Camera DCS‑6500LH
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor IP security camera
  • - CMOS 25.4 / 2.9 mm (1 / 2.9") 2 MP 1920 x 1080 pixels
  • - Wi-Fi
  • - Night vision 5 m IR
  • - Spherical Desk
  • - Black
  • - 190 g
More>>>
Performance
Type *
IP security camera
Placement supported *
Indoor
PTZ control
Yes
Day/night mode
Yes
Certification
CE, FCC, IC
Design
Form factor *
Spherical
Mounting type *
Desk
Product colour *
Black
LED indicators
Yes
Camera
Lens viewing angle, horizontal
85°
Lens viewing angle, vertical
42°
Lens viewing angle, diagonal
100°
Tilt angle range
-40 - 50°
Pan range
-170 - 170°
Image sensor
Number of sensors
1
Optical sensor size
25.4 / 2.9 mm (1 / 2.9")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Maximum aperture number
2.1
Fixed focal length
4.12 mm
Night vision
Night vision *
Yes
Night vision distance
5 m
LED type
IR
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video compression formats
H.264
Privacy masking
Yes
Audio
Built-in speaker(s)
Yes
Audio system
2-way
Built-in microphone
Yes
Voice codecs
AAC
Network
Ethernet LAN *
No
Supported network protocols
IPv4, Bonjour (mDNS and DNS-SD),RTSP, SRTP, RTP, HTTPS
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
No
Frequency band
2.4 GHz
Works with the Google Assistant
Yes
Works with Amazon Alexa
Yes
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Ports & interfaces
USB port
Yes
Security
Video motion detection
Yes
Security algorithms
WPA3
Alert notification type
Snapshot alert message
Management features
Reset button
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
4 W
DC output voltage
5
DC output current
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
System requirements
Mobile operating systems supported
Android, iOS
Weight & dimensions
Height
121 mm
Diameter
7.7 cm
Weight
190 g
Cable length
1.5 m
Packaging content
Number of cameras *
1
Logistics data
Harmonized System (HS) code
85258900
Brand Image Product code Product Stock Price from
D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels D-Link DCS-2230L security camera Cube IP security camera Indoor 1920 x 1080 pixels
(show image)
DCS-2230L DCS-2230L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link Cloud Camera 2200 D-Link Cloud Camera 2200
(show image)
DCS-2132L/E Cloud Camera 2200 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-7513 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall D-Link DCS-7513 security camera Bullet IP security camera Outdoor 1920 x 1080 pixels Wall
(show image)
DCS-7513 DCS-7513 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels D-Link DCS-5222L security camera Dome IP security camera 1280 x 800 pixels
(show image)
DCS-5222L DCS-5222L 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DCS-2210 security camera Box Indoor 1920 x 1080 pixels D-Link DCS-2210 security camera Box Indoor 1920 x 1080 pixels
(show image)
DCS-2210 DCS-2210 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)