location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 286J1AA memory module 16 GB 1 x 16 GB DDR4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
286J1AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
286J1AA#AC3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174537298 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 14:55:34
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2025
Product end of life date
Bullet Points HP 286J1AA memory module 16 GB 1 x 16 GB DDR4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop 16 GB DDR4
  • - 260-pin SO-DIMM 1 x 16 GB
  • - 1.2 V
More>>>
Get more done

Do more with the HP laptop you already have. Add 16GB 3200MHz DDR4 Memory so you can run multiple applications concurrently and multitask like a pro.[1]

Experience super-fast speed

Adding 16GB 3200MHz DDR4 Memory will increase the computing speed of your HP laptop. Plus adding super-fast, power-efficient laptop memory will address those annoyingly slow start-up times.

Memory you can trust

Buying generic laptop memory is risky because it is not always compatible. Leave uncertainty behind with genuine HP-branded memory that’s tested and certified for HP laptops and comes with a standard 1-year warranty.

Features
Buffered memory type
Unregistered (unbuffered)
Internal memory *
16 GB
Memory layout (modules x size) *
1 x 16 GB
Internal memory type *
DDR4
Memory clock speed
3200 MHz
Component for *
Laptop
Memory form factor *
260-pin SO-DIMM
ECC *
No
Memory voltage
1.2 V
Features
Compatible products
EliteBook 835 G7, ProBook 430 G8, 440 G7, 440 G8, 450 G7, 450 G8, 630 G8, 635 Aero G7, 640 G8, 650 G8, ZBook 15v G5 Mobile Workstation
Weight & dimensions
Width
69.6 mm
Depth
30 mm
Height
3.5 mm
Weight
7.75 g
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
HP 16 GB 3200MHz DDR4 Memory HP 16 GB 3200MHz DDR4 Memory
(show image)
286J1AA 16 GB 3200MHz DDR4 Memory 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Switzerland 2 distributor(s)
Danmark 3 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Portugal 1 distributor(s)