location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PLQ-20 EURO 220V w SERIAL CABLE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson PLQ-20 EURO 220V w SERIAL CABLE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C560021A1
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2024 17:15:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PLQ-20 EURO 220V w SERIAL CABLE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 576 cps
  • - 53 dB
  • - Buffer size: 64 KB
  • - Standard interfaces: Serial, USB 1.1
  • - Print head: 24-pin 400 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 60 W
More>>>
Printing
Maximum printing width (columns) *
161
Colour *
No
Maximum print speed *
576 cps
Maximum print speed (draft)
576 cps
Maximum print speed (LQ)
144 cps
Normal print speed
180 cps
Character pitch
10, 12, 13, 15, 16.6, 17.1 cpi
Line spacing
4.23 mm
Maximum number of copies
6 copies
Bitmap fonts
Draft
Paper handling
Paper feed
Manual
Cut sheet width range
65 - 245 mm
Cut sheet length range
67 - 297 mm
Features
Buffer size *
64 KB
Sound pressure level (printing) *
53 dB
Country of origin
Portugal
Ports & interfaces
Standard interfaces *
Serial, USB 1.1
Optional connectivity
Ethernet, Wireless LAN
Endurance
Print head *
24-pin
Print direction
Bidirectional
Print head life
400 million characters
Ribbon life
7 million characters
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
60 W
Power
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Weight
7.7 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
380 mm
Package depth
460 mm
Package height
270 mm
Package weight
9.29 kg
Other features
Dimensions (WxDxH)
384 x 280 x 203 mm
Connectivity technology
Wired
Print technology
Dot matrix
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
28 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
42 pc(s)
Pallet length (UK)
2.04 m