location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C4280 Inkjet A4 4800 x 1200 DPI 8.9 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC210B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736757898 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jun 2011
Product end of life date
Bullet Points HP Photosmart C4280 Inkjet A4 4800 x 1200 DPI 8.9 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 8.9 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - Internal memory: 32 MB
  • - 5.09 kg
More>>>
Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8.9 ppm
Print speed (colour, normal quality, A4/US Letter)
5.3 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
23 ppm
Print speed (black, best quality, A4)
1.6 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
7.7 cpm
Copy speed (colour, normal quality, A4)
5.3 cpm
Copy speed (black, draft, A4)
30 cpm
Copy speed (colour, draft, A4)
23 cpm
Maximum number of copies
50 copies
Copier resize
50 - 400%
Copy resolution (colour text and graphics)
4800 DPI
Maximum copy speed (black, A4)
30 cpm
Maximum copy speed (colour, A4)
23 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
No
Distinctive ring
No
Features
Maximum duty cycle *
1000 pages per month
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum input capacity for transparencies
20 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Standard output capacity for envelopes
10 sheets
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Iron-On Transfers, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Paper tray media weight
75 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
32 MB
Internal memory *
32 MB
Sound pressure level (printing)
46 dB
Sound pressure level (copying)
45 dB
Sound power level (standby)
21 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
3.81 cm (1.5")
Power
Power consumption (average operating)
70 W
Power consumption (standby)
7.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows XP
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
434 mm
Depth
587 mm
Height
162 mm
Weight
5.09 kg
Packaging data
Package width
470 mm
Package depth
196 mm
Package height
334 mm
Package weight
6.5 kg
Logistics data
Pallet gross weight
571.8 kg
Products per pallet
84 pc(s)
Other features
Network ready
No
Acoustic pressure emissions
42 dB
Pallet dimensions (W x D x H)
1219.2 x 1016 x 2493 mm
PictBridge
No
Product dimensions when open (LxWxD)
43.4 cm (17.1")
Size (imperial)
43.4 cm (17.1")
Colour scanning
Yes
Colour copy capability
Yes
Print quality (black, draft quality)
300 DPI
Print quality (colour, best quality)
4800 DPI
Print quality (black, normal quality)
600 DPI
Maximum dimensions (W x D x H)
434 x 587 x 162 mm
Standard output capacity for transparencies
15 sheets
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
469.9 x 196.1 x 335.3 mm (18.5 x 7.72 x 13.2")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2512.1 mm (48 x 40 x 98.9")
Maximum output capacity for transparencies
15 sheets
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 22:29:06
Uk has collected 12 expert reviews for HP Photosmart C4280 Inkjet A4 4800 x 1200 DPI 8.9 ppm and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-09-26 22:28:51
HP Photosmart C4280 is an all-in-one product from Hewlett-Packard. It comes in cream with a grey lid and an input tray. Its measurements are 42 cm x 26 cm x 16 cm when the input tray is hidden. Operating systems supported by this product are MS Windows...
80%
macworld.co.uk
Updated:
2011-09-26 22:28:51
Priced at just £59, the PhotoSmart C4280 is far and away the cheapest multifunction printer reviewed here. In fact, it’s quite remarkable that the C4280 can combine printing and scanning features at such a low price, let alone produce decent quality...
Good Very low price, good performance and build quality, good print quality...
Bad Large photo prints suffer from some banding, small ink cartridges will prove costly when printing large volumes of photos...
60%
gadgetspeak.com
Updated:
2011-09-26 22:29:00
The is cream with a grey lid and input tray. This is a four ink (two cartridge) solution. The dimensions are 42x26x16cm when closed the front folds down to form the paper input tray and this adds 15cm to the 26cm depth when A4 paper is stored in it (fa...
92%
techadvisor.co.uk
Updated:
2011-09-26 22:29:00
The HP PhotoSmart C4280 lives up to its moniker being both a smartly designed model in its clean-looking grey and white casing, as well as an adept photo printer. It was also the most compact and easy-to-carry multifunction photo printer weve teste...
Bottom line The PhotoSmart C4280 is slow to scan at 300dpi and 1,200dpi, but the quality of colour is most impressive. Only the lack of a PictBridge port made it just miss out on the Best Buy award. Zoe Mutter Lowest online price: ££70.01...
80%
goodgearguide.com.au
Updated:
2011-11-04 15:46:25
The HP Photosmart C4280 provides home users with an affordable and convenient multifunction. While there are some minor problems with photo quality, the C4280 is an excellent choice for all-purpose printing.
Good Great scan quality, cost efficient...
Bad Small LCD screen, some printing issues The Final Word The HP Photosmart C4280 provides home users with an affordable and convenient multifunction. While there are some minor problems with photo quality, the C4280 is an excellent choice for all-purpose...
Bottom line The HP Photosmart C4280 provides home users with an affordable and convenient multifunction. While there are some minor problems with photo quality, the C4280 is an excellent choice for all-purpose printing.
75%
allthingsd.com
Updated:
2011-09-26 22:28:51
All-in-one machines that print, copy and scan are becoming much more compact and affordable, and most important, easier to use. This week, I was curious to test the performance of three all-in-ones that cost around $100. I tried Eastman Kodak’s new...
0%
trustedreviews.com
Updated:
2011-09-26 22:28:54
Although HP sells more All-in-One machines than any other manufacturer, it's not generally known for its offerings at the entry-level - i.e. cheap - end of the market. The Photosmart C4280, though, costs only a tad over £50 and still has many of the attri...
90%
mymac.com
Updated:
2011-09-26 22:28:57
I have reviewed a fair number of printers, so I am pretty qualified to help you identify ones worth your hard earned money. As such, lets look at the very affordable and versatile HP Photosmart C4280, an All-in-One printer that sports a low price wit...
60%
Laptopmag.com
Updated:
2011-09-26 22:29:00
A sleek, stylish printer lacking some key features.
Bottom line The HP Photosmart C4280 is not the prettiest or fastest all-in-one in this roundup, nor does it print the best photos. Its not the cheapest either, and yet its the only one without PictBridge and it doesnt offer optional Bluetooth. But it is the sle...
60%