location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Mi Vacuum Cleaner G10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi Vacuum Cleaner G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHR4307GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934177720949
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Xiaomi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 397579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2024 10:13:57
The date of the most recent change of this product data-sheet in Icecat.
Xiaomi BHR4307GL user manual (39.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Xiaomi Mi Vacuum Cleaner G10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless Dry
  • - 25.2 V 65 min
  • - Dirt separating method: Cyclonic
  • - Vacuum air filtering: HEPA
  • - 4 kg
  • - White
More>>>
150 AW flagship-grade suction power
150 AW flagship-grade suction power

The newly upgraded 125,000 RPM high-speed flagship-grade motor delivers strong suction power while offering superb performance and an unprecedented cleaning experience.

High definition TFT colour displayCheck cleaning status at a glance
High definition TFT colour displayCheck cleaning status at a glance

The newly upgraded visual operating system uses a TFT colour display that allows you to easily view information such as current mode, battery status and more. Mobile phone-level display clarity delivers an outstanding visual experience and excellent control at the same time

Newly added one-tap self-lockingSets your fingers free with no need for pressing and holding
Newly added one-tap self-lockingSets your fingers free with no need for pressing and holding

Newly added to the display, the unique electronic self-locking feature means you no longer need to press and hold a button during use. Instead, simply tap on the "Lock” button to engage continuous operation, and tap it again to unlock. This sets your fingers free and minimises button failure from repeated use

Smart high-torque floor brushLet technology take care of your housework
Smart high-torque floor brushLet technology take care of your housework

The smarter floor brush automatically detects different flooring materials and adjusts its speed accordingly.
This feature significantly extends battery life by reducing the amount of time spent unnecessarily in higher power modes

Anti-tangle designSay goodbye to hair tangling
Anti-tangle designSay goodbye to hair tangling

V-shaped ribs on the brush body deliver an increased diameter that reduces the number of times hair is rotated.
Hair on the surface of the ribs is instead moved towards the central suction nozzle, effectively preventing hair tangling

Vacuum and mop all in one go
Vacuum and mop all in one go

The magnetic water tank allows you to vacuum and mop all in one go.Protect your flooring and make cleaning easier by using the switch on the 230 ml flat mop to adjust the water flow rate, making it suitable for use on different floor types and during different weather conditions

Premium, high-capacity battery65 min extra-long battery life
Premium, high-capacity battery65 min extra-long battery life

3000 mAh high capacity battery. With a battery life of up to 65 min, the high-capacity and highly efficient battery easily meets the needs of larger homes.

One-touch battery replacement and doubled battery life
One-touch battery replacement and doubled battery life

The removable battery design allows you to replace the battery with just a single touch. Easily double the battery life, so you can keep going without having to wait. Clean with ease, without worrying about battery life.

Dual-charging designCharge two batteries simultaneously
Dual-charging designCharge two batteries simultaneously

The vacuum cleaner is equipped with a wall-mounted charging bracket that both charges and stores.Take off to clean, put back to charge. The optional dual-charging expansion slot can charge two batteries simultaneously, avoiding the need for frequent recharging

Popular accessories, suitable for your cleaning needs
Popular accessories, suitable for your cleaning needs

Smart vacuuming and simultaneous mopping gets the housework done in half the time

Mini electric brush For cleaning dander, pet hair and more
Mini electric brush For cleaning dander, pet hair and more

Comes with a mini electric brush that can be used to clean hair, dander and pet hair on the surface of your bed or to clean the fibre layers of the bed itself.
Clean bedding and sofas with ease, taking care of your health and bringing peace of mind.

Crevice nozzle
Crevice nozzle

For cleaning crevices and corners
Vacuum door/window crevices and corners

2-in-1 dusting brush
2-in-1 dusting brush

For dusting furniture/keyboards
Dust tables, chairs, cabinets, keyboards, ceilings and more

Country Distributor
España 3 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Portugal 1 distributor(s)