location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rackmount.IT RM-FB-T3 rack accessory Mounting bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rackmount.IT Check ‘Rackmount.IT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RM-FB-T3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-FB-T3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720297440007
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Rackmount.IT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rackmount.IT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2025 10:25:20
The date of the most recent change of this product data-sheet in Icecat.
Rackmount.IT RM-FB-T3 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Rackmount.IT RM-FB-T3 rack accessory Mounting bracket
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounting bracket White
  • - 1.3U/2U
  • - 1 pc(s)
More>>>
Features
Type *
Mounting bracket
Product colour *
White
Rack capacity
1.3U/2U
Compatibility
AVM FRITZ!Box 6660 Cable, 6890, 6890 LTE, 7590
Weight & dimensions
Width
482 mm
Depth
217 mm
Height
57 mm
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
520 mm
Package depth
270 mm
Package height
80 mm
Packaging content
Cables included
LAN (RJ-45), USB
Quick installation guide
Yes
Number of cables
8
Couplers included
Yes
Coupler type
RJ-45
Number of couplers
7
Logistics data
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
Rackmount.IT RM-CI-T14 rack accessory Mounting bracket Rackmount.IT RM-CI-T14 rack accessory Mounting bracket
(show image)
RM-CI-T14 RM-CI-T14 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T12 rack accessory Mounting bracket Rackmount.IT RM-CI-T12 rack accessory Mounting bracket
(show image)
RM-CI-T12 RM-CI-T12 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T10 rack accessory Mounting bracket Rackmount.IT RM-CI-T10 rack accessory Mounting bracket
(show image)
RM-CI-T10 RM-CI-T10 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T11 rack accessory Mounting bracket Rackmount.IT RM-CI-T11 rack accessory Mounting bracket
(show image)
RM-CI-T11 RM-CI-T11 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-FB-T2 rack accessory Mounting bracket Rackmount.IT RM-FB-T2 rack accessory Mounting bracket
(show image)
RM-FB-T2 RM-FB-T2 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-FR-T15 rack accessory Mounting bracket Rackmount.IT RM-FR-T15 rack accessory Mounting bracket
(show image)
RM-FR-T15 RM-FR-T15 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Check Point 1530 / 1550 Rackmount.IT Rack Mount Kit for Check Point 1530 / 1550
(show image)
RM-CP-T5 Rack Mount Kit for Check Point 1530 / 1550 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Check Point 1570 / 1590 Rackmount.IT Rack Mount Kit for Check Point 1570 / 1590
(show image)
RM-CP-T6 Rack Mount Kit for Check Point 1570 / 1590 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 40F Rackmount.IT Rack Mount Kit for FortiGate 40F
(show image)
RM-FR-T14 Rack Mount Kit for FortiGate 40F 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CP-T4 rack accessory Mounting bracket Rackmount.IT RM-CP-T4 rack accessory Mounting bracket
(show image)
RM-CP-T4 RM-CP-T4 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)