location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 8200 large format printer Wi-Fi Inkjet Colour 1200 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW18A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122294397 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 10:15:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide XL 8200 large format printer Wi-Fi Inkjet Colour 1200 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1200 x 1200 DPI Colour
  • - A0 (841 x 1189 mm) Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN Wi-Fi
More>>>
React immediately, and meet the tightest deadlines

Respond immediately with the fastest large-format printer[1]—up to 30 A1 pgs/min[2]—end-to-end productivity.
Reliable technical prints with HP PageWide XL pigment inks—vivid colour, crisp lines, fine detail beat LED.[3]
Gain productivity—one device delivers mixed sizes/paper types in 50% of the time, no mono/colour collating.[4]
Start printing in 50% of the time[5] with an ultra-fast processor, native PDF management, and HP SmartStream.

Boost efficiency, enhanced workflows and security

The market’s largest 15-inch touchscreen[6] makes it easy to operate from the front and the back.
Avoid errors and reduce reprints by automatically detecting hidden layers before printing with HP SmartStream.
Save preparation and finishing time by managing folder styles and adding job separators with HP SmartStream.
Protect your network with the world’s most secure printer[7]—control printer access, create security settings.

Full end-to-end solution, up to 50% less costs[8]

Free up operator time with a high-capacity stacker, inline folders, auto-switch, and up to 6 rolls.
Print monochrome and color technical documents at the same or lower cost than comparable LED printers.[8]
Up to 10 times lower energy consumption than comparable LED printers.[9]
Eco-Carton replaces plastic cartridge—80% reduction in plastic and 66% C02e reduction[10], free take back.[11]

Printing
Print resolution colour
1200 x 1200 DPI
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Page description languages *
TIFF, HP-GL/2, JPEG
Printing colours *
Black, Cyan, Magenta, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
Paper tray media types *
Bond paper, Matte paper, Recycled paper
ISO A-series sizes (A0...A9)
A0, A1
Cut sheets *
No
Media thickness
0.4 mm
Maximum roll length
200 m
Maximum roll diameter
17.7 cm
Recommended media weight
19 - 53 g/m²
Ports & interfaces
Wi-Fi *
Yes
Ethernet LAN *
Yes
USB port *
Yes
Ethernet LAN data rates
1000 Mbit/s
Performance
Product colour *
Black, White
Built-in display *
Yes
Display
LED
Colour display
Yes
Display diagonal
39.6 cm (15.6")
Control type
Touch
Internal memory
16384 MB
Internal storage capacity
628 GB
Storage media
HDD + SSD
Performance
Built-in processor
Yes
Sound pressure level (printing)
60 dB
Country of origin
Malaysia
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia and New Zealand (RCM), Japan (VCCI), Korea (KC)
Brand-specific features
HP PageWide Technology
Yes
HP Dynamic security
Yes
Power
Power supply
1200 W
Power consumption (typical)
370 W
Power consumption (sleep)
16 W
AC input voltage
200 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1955 mm
Depth
785 mm
Height
1637 mm
Weight
448 kg
Packaging data
Package width
2257 mm
Package depth
1040 mm
Package height
1578 mm
Package weight
577 kg
Technical details
Compliance certificates
CE, RoHS
Country Distributor
España 3 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)