location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC DLA-HD1BE 700 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLA-HD1BE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLA-HD1
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:16:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC DLA-HD1BE 700 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - DLP 700 ANSI lumens
  • - Lamp
  • - 200 W
More>>>
Projector
Projection distance
3.0/6.1
Projector brightness *
700 ANSI lumens
Projection technology *
DLP
Light source
Light source type *
Lamp
Lamp type
UHP
Lamp power
200 W
Lens system
Focal length range
21.3 - 42.6 mm
Digital zoom
2x
Video
Full HD *
Yes
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
Ports & interfaces
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Composite video in *
1
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
200 W
Power consumption (standby) *
2.7 W
Weight & dimensions
Weight *
11.6 kg
Other features
Dimensions (WxDxH)
455 x 172.5 x 418.5 mm
Acoustic pressure emissions
25 dB
Connectivity technology
Wired
Lens focal range
3.2 - 4.3
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 21:09:50
Uk has collected 27 expert reviews for JVC DLA-HD1BE 700 ANSI lumens DLP and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
igizmo.co.uk
Updated:
2011-07-31 21:09:49
Uses revolutionary new technology to spectacularly reinvigorate JVC's DILA projection JVC has been plugging away at its ‘D-ILA’ projector technology for years now in the face of general indifference from the AV market. But now suddenly, out of nowhere...
100%
gadgetshow.channel5.com
Updated:
2011-07-31 21:09:49
JVC DLA-HD1 is known as a 'DILA Consumer Front Projector' which was manufactured and presented by JVC. It is a 15,000:1 Contrast Ratio D-ILA Front Projector that provides viewers a Full HD experience. It weighs a good 11.6 kg and measures 455 mm (weigh...
Good Think Texas Instruments owns digital projection? Think again. JVC’s liquid crystal on silicon D-ILA chips have a greater pixel density than DLP and can produce startlingly realistic results. And the HD has three of them. Its 15,000:1 contrast ratio...
Bad There’s nothing wrong with the HD1 that a lottery win wouldn’t fix. Apart from its stratospheric price tag, you might watch out for its twin HDMI ports, which are only v1.2 instead of the newest v1.3 sockets that support Deep Colour.
Bottom line Hook up a kick-ass PC to the HD1, fire up Left 4 Dead or World of Warcraft and you will never, ever, leave your house ever again. Seriously. They’ll have to bring in an IV drip and a catheter to keep you alive. It won’t be pretty. JVC DLA-HD1...
100%
techradar.com
Updated:
2011-07-31 21:09:50
Welcome to the future. The first Direct Drive Image Light Amplification (DILA) projector made specifically for the home, the DLA-HD1 from JVC, has hit the UK - and were thrilled to report that its a veritable revolution in high definition viewing at...
Good Fantastic contrast ratio, Great features, Superb picture quality...
100%
T3.com
Updated:
2011-07-31 21:09:50
JVCs projector is a beast, so youll either need to have it professionally mounted on your ceiling, or get a very sturdy shelf or an extremely strong wife. Using JVCs own version of LCOS technology, which gene-splices DLP and LCD into a new race of...
Good Deep black levels and natural colours...
Bad Images could be brighter. Pictures look a bit soft.
Bottom line It throws out excellent pictures, but it does suffer by being so big.
80%
smarthouse.com.au
Updated:
2011-11-07 20:02:20
JVC may have been struggling of late, but it has certainly raised the bar with its Full HD D-ILA projector. John Archer puts it to the test, and needs a lie down afterwards. Ladies and gentlemen, you are cordially invited to join us as we explore a pr...
100%
stuff.tv
Updated:
2014-04-10 04:48:35
Projectors aren’t renowned on the home cinema circuit for being lust objects, and the DLA-HD1 is, well, a real bloater. But curves alone do not maketh a great gadget, and there is science behind this JVC’s imposing figure. In fact, we’d...
Good Great picture performance. A very quiet unit...
Bad The looks are an acquired taste and it is very, very big...
Bottom line Occasional users might prefer a punchier picture, but for a blacked-out home cinema, this is a steal...
100%
hometheaterhifi.com
Updated:
2011-07-31 21:09:49
There was a lot of buzz after CEDIA and CES this past January. The projector market has been going through a huge change over the last year and the evolution of this market segment has been amazing to say the least. The specs for projectors have improv...
0%
stuff.tv
Updated:
2011-07-31 21:09:49
Projectors aren’t renowned on the home cinema circuit for being lust objects, and the DLA-HD1 is, well, a real bloater. But curves alone do not maketh a great gadget, and there is science behind this JVC’s imposing figure. In fact, we’d...
Good Great picture performance. A very quiet unit...
Bad The looks are an acquired taste and it is very, very big...
Bottom line Occasional users might prefer a punchier picture, but for a blacked-out home cinema, this is a steal...
100%
trustedreviews.com
Updated:
2011-07-31 21:09:49
While JVC has established a name for itself at the very highest, professional end of the projection market, it has never really broken the domestic scene. One or two projectors using the company's proprietary D-ILA technology have come our way over the ye...
100%
soundandvision.com
Updated:
2011-07-31 21:09:49
JVC, Mitsubishi, and Sony square off. I admit it; I am an unreserved fan of projectors. Ive had one as my sole display since my 38-inch RCA CRT blew up four years ago. There is nothing like watching life-size (or larger than life-size) characters on...
91%
Soundstage.com
Updated:
2011-07-31 21:09:50
We are in a new golden age of home-theater equipment. Whether it’s Anthem pushing the envelope with their D2 A/V processor, or JL Audio’s market-beating subwoofers, or the all-new, better-than-ever, cut-rate display devices, these products drive the r...
0%
tipa.com
Updated:
2011-07-31 21:09:50
Awarded by TIPA Association.
0%
hometheaterblog.com
Updated:
2011-07-31 21:09:50
To say that JVC’s DLA-HD1 and DLA-RS1 have caused a slight commotion in the front projection community would be akin to describing a full fledged earthquake as a minor rumble. Every so often a product comes along that redefines our expectations for...
0%
Hdtvuk.tv
Updated:
2011-07-31 21:09:50
Other features of the HD1 are the set of two HDMI slots, RS-232C control terminal (suited to custom installers), S-Video and Composite video inputs and component jacks. The design is, as you can see, erring on the side of ungainly but it has made some...
100%
ultimateavmag.com
Updated:
2011-07-31 21:09:50
JVC DLA-HD1 1920x1080 Home Theater Projector: Short Take Thomas J. Norton, February, 2007 The big story of the past couple of years has been the dramatic drop (or, from the industrys view, erosion) in the price of flat panel displays, both LCD and pl...
0%
homecinemachoice.com
Updated:
2011-07-31 21:09:50
PDF-file...
100%
Brand Image Product code Product Stock Price from
JVC DLA-HD1WE 700 ANSI lumens DLP JVC DLA-HD1WE 700 ANSI lumens DLP
(show image)
DLA-HD1WHITE DLA-HD1WE 0.00
(excl. VAT)
0 (incl. VAT)