location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX21NF Laser A4 12 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX21NF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C680012BY
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX21NF Laser A4 12 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - A4 12 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Ethernet LAN
  • - Internal memory: 128 MB 400 MHz
  • - 33.1 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
17 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600
Copy speed (black, normal quality, A4)
5 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Scanning
Scanning *
Colour scanning
Input colour depth
24 bit
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
200 pages
Auto-redialing
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Maximum duty cycle *
45000 pages per month
Digital sender
No
Country of origin
China
Input & output capacity
Total input capacity *
180 sheets
Maximum input capacity
680 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP: SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS(Bonjour),SNTP, SLP, Microsoft Network(NetBEUI): SNMP; AppleTalk: SNMP/LPR, FTP, IPP, PORT2501, PORT9100, SMB; AppleTalk
Performance
Internal memory *
128 MB
Processor frequency
400 MHz
Sound pressure level (printing)
57 dB
Performance
Sound power level (standby)
0 dB
Mac compatibility
Yes
Minimum system requirements
Windows 98SE/Me/XP/2000/Server 2003/XP64/Vista, Mac OSX 10.2.8
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
790 W
Power consumption (standby)
59 W
Power consumption (off)
18 W
System requirements
Minimum RAM
64 MB
Minimum processor
450MHz
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 80%
Certificates
Certification
IEC60950 3rd; IEC60825 Class 1 Laser Product, CE Directive, Nordic Agency Approvals; EN55022 (CIRSPR Publication22) ClassB, EN61000-3-2 (Harmonics) Class A, EN6100-3-3 (Flicker), EN55024.
Weight & dimensions
Weight
33.1 kg
Packaging data
Package width
590 mm
Package depth
740 mm
Package height
810 mm
Package weight
44.2 kg
Quantity per pack
1 pc(s)
Logistics data
Products per pallet layer
2 pc(s)
Products per pallet
4 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
4 pc(s)
Other features
Dimensions (WxDxH)
460 x 467 x 667 mm
Power requirements
220V ±10% / 50Hz, 60Hz ± 3Hz / 4.0 A
Media types supported
A4, A5, B5, LT, GLT, HLT, EXE, C5, C6, COM10, DL, MON, ISO-B5, LGL, F4,GLG
Auto document feeder: supported media types and capacity
A4, Legal, LT, B5 - 50
Maximum internal memory
576 GB
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Scan speed
11 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:13:05
Uk has collected 4 expert reviews for Epson AcuLaser CX21NF Laser A4 12 ppm and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 07:13:00
Epsons Aculaser CX21NF is a large and heavy workgroup colour laser, and the most expensive printer here. High-yield toners make it cheap to run, and with a 500-sheet paper tray and a 45,000-page duty cycle, it can serve the needs of a small office...
100%
expertreviews.co.uk
Updated:
2015-06-27 11:44:05
With a 45,000 page maximum monthly duty cycle and a 180-sheet paper capacity that can be upgraded to 680 sheets with an optional tray, the entry level model in Epson's Aculaser CX21N range is a fully-fledged workgroup MFP with both 10/100 Ethernet and...
100%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)