location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 75-300mm f/4.0-5.6 III USM SLR Telephoto lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 75-300mm f/4.0-5.6 III USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6472A012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999214085 show
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 75-300mm f/4.0-5.6 III USM SLR Telephoto lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Telephoto lens Black
  • - Lens structure (elements/groups): 13/9
  • - Closest focusing distance: 1.5 m
More>>>
Lens system
Component for *
SLR
Lens type *
Telephoto lens
Lens structure (elements/groups) *
13/9
Lens viewing angle, diagonal
32.17 - 8.25°
Focal length range
75 - 300 mm
Number of diaphragm blades
7
Closest focusing distance *
1.5 m
Lens mount interface *
Canon EF
Performance
AF actuator
Micro USM
Design
Product colour
Black
Weight & dimensions
Length
122 mm
Weight
480 g
Diameter *
7.1 cm
Filter size *
58 mm
Other features
Magnification
0.25x
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:06:21
Uk has collected 10 expert reviews for Canon EF 75-300mm f/4.0-5.6 III USM SLR Telephoto lens Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
digitalmediaandit.com
Updated:
2015-07-16 01:05:25
Recently got for a Canon 550D and was eager to get a longer range telephoto for it, primarily for astrophotography work using a basic motorised equatorial mount. While one of the L-series lenses would have been ideal, I'd have had to sell my camera to get...
80%
brighthub.com
Updated:
2011-10-09 01:13:12
This article reviews Canons EF 75-300mm f/4-5.6 III telephoto zoom lens, covering its features, performance, image quality and the value for money aspects. IntroductionThe Canon EF 75-300mm f/4-5.6 III telephoto lens has a good zoom range, enabling...
Bottom line This article reviews Canons EF 75-300mm f/4-5.6 III telephoto zoom lens, covering its features, performance, image quality and the value for money aspects. IntroductionThe Canon EF 75-300mm f/4-5.6 III telephoto lens has a good zoom range, enabling...
80%
electronicsme.com
Updated:
2011-10-09 01:13:14
The Canon 75-300mm f/4-5.6 III USM compact, lightweight zoom lens is an addition to Canon's budget-minded EF-series lenses. This is the non-image stabilized version of the lens. It features a micro-ultrasonic motor (USM) for faster and quieter autofocu...
Bottom line You can easily spend more on a couple (or even one) lens than you paid for your camera, so it's nice to be able to get a 4x zoom for little more than the price of a kit lens. The image-stabilized version of this lens helps with the need to stop the ape...
84%
whatdigitalcamera.com
Updated:
2011-10-09 01:13:15
Canon’s EF-S range is designed for the small APS-C sensor but all of the lenses in the EF range are suitable for APS and full-frame systems (either 35mm film or 35mm sized sensors). The question is, does the 75-300mm lens make the grade...
78%
The-digital-picture.com
Updated:
2011-10-09 01:13:17
The Canon EF 75-300mm f/4-5.6 III USM Lens is a relatively small, very light and very cheap lens for this focal length range. The Canon EF 75-300mm f/4-5.6 III USM Lens is really cheap. Usually you get what you pay for - unfortunately this is the case...
0%
dxomark.com
Updated:
2015-07-02 01:11:15
This is the second and final part of our comprehensive lens recommendations for the new entry-level Canon EOS Rebel T5 / 1200D. This time we've assessed zoom lenses from both the Canon and third party makers to see how well they perform on the camera, and...
24%
Brand Image Product code Product Stock Price from
Canon EF 50mm f/2.5 Compact Macro SLR Macro lens Black Canon EF 50mm f/2.5 Compact Macro SLR Macro lens Black
(show image)
2537A012 EF 50mm f/2.5 Compact Macro 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)