location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola MOTOSLVR L9 96 g Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MOTOSLVR L9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MOT1040094
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola MOTOSLVR L9 96 g Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 176 x 220 pixels
  • - Bluetooth 1.2
  • - Multimedia Messaging Service (MMS)
  • - 880 mAh
More>>>
Design
Product colour *
Silver
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
20 MB
Camera
Rear camera resolution
2000000
Rear camera *
Yes
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
1.2
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4
Maximum frame rate
15 fps
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Power
Battery capacity *
880 mAh
Talk time (2G) *
6.5 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
96 g
Width
113.5 mm
Depth
49 mm
Height
11.5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes
Java technology
Yes
Vibrating alert
Yes
Push-to-Talk (PTT)
Yes
Form factor *
Bar
Other features
Interface
USB 2.0
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Playback formats
AAC, AAC+, AMR NB, MP3, WAV
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:06:09
Uk has collected 6 expert reviews for Motorola MOTOSLVR L9 96 g Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
phonearena.com
Updated:
2013-11-20 16:06:06
At the beginning of the year Motorola presented a new phone of the SLVR series – the Motorola L9. It is a “successor” to the L7, which came onto the market about two years ago. Its constructors succeeded to completely retain the dimensions, adding more...
71%
mobile-review.com US
Updated:
2013-11-20 16:06:06
Some say that the L9 adopts the plastic front face with fancy coating, however it is a mere metal plate styled to look like chromed surface. The company was setting off to keep the design in line with its latest devices, specifically the Motorola Z6, a...
0%
gsmarena.com
Updated:
2013-11-20 16:06:06
Motorola have continued their tradition of the RAZR-like designed phones and the L-series has a new member, the SLVR L9. This phone is a direct successor of the L7 model and they do have a lot in common. In fact, they have almost no difference.
0%
tech-faq.com
Updated:
2013-11-20 16:06:07
Incorporating all the good points of the SLVR-L7, the newer Motorola SLVR-L9 makes a few additions and enhances some of the functions available on the earlier release. One of the most noteworthy changes is with the camera on the L9. Upgraded to a two...
0%