location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-1000P label printer 10 mm/sec TZ ABC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-1000P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-1000P show
Show alternative article codes used in the online market place
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Nov 2024 14:43:54
The date of the most recent change of this product data-sheet in Icecat.
Printing
Print speed *
10 mm/sec
Vertical printing
Yes
Performance
Number of fonts
3
Tape type
TZ
Tape cutting
Manual
Number of styles
9
Design
Built-in display
Yes
Display *
LCD
Keyboard layout
ABC
Power
Battery type
AAA
Number of batteries supported
6
Other features
Memory capacity
300 characters
Source Testseek summary Average rating
Reviews
Updated:
2013-03-25 00:43:55
Uk has collected 2 expert reviews for Brother PT-1000P label printer 10 mm/sec TZ ABC and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
wired.com
Updated:
2013-03-25 00:43:49
This ain’t your grandma’s sewing machine — unless nana owns a ten-needle, $14,000 embroidery robot that blasts through complex designs like a thread-loaded AK-47.Brother’s Entrepreneur Pro PR-1000, which follows in the footsteps of the impressive six-n...
Good Fast and efficient. Can embroider designs up to 14 by 14 inches. Awesome enough for professionals to lust over, and easy enough that sewing novices aren’t intimidated. Builtin videos and user guides...
Bad With packages ranging from $14,000 to around $20,000, it’ll cost you as much as a car — except you can’t drive it. Included designs leave something to be desired.
70%
Howstuffworks.com
Updated:
2013-03-25 00:43:52
Brothers PT-1000 label writer provides all of the basic features youll need in a handheld unit. The PT-1000 probably isnt going to meet the needs of a busy SOHO environment; its features are too basic. The PT-1000 offers two fonts and eight differen...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)