location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS748TP network switch Unmanaged Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS748TP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS748TP
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS748TP network switch Unmanaged Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - MAC address table: 4000 entries
  • - Access Control List (ACL)
  • - Power over Ethernet (PoE)
More>>>
Management features
Switch type *
Unmanaged
Quality of Service (QoS) support
Yes
MIB support
RFC 1213 MIB II, RFC 1643, RFC 1493
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Network
Networking standards *
IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Data transmission
MAC address table *
4000 entries
Store-and-forward
Yes
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Security
DHCP features
DHCP client
Access Control List (ACL)
Yes
Design
Safety
CE mark, cUL IEC950/EN60950
Performance
Noise level
44.8 dB
Mean time between failures (MTBF)
147.559 h
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Other features
Latency
2,900ns
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
440 x 438 x 43 mm
Connectivity technology
Wired
Bandwidth
96 Gbit/s
I/O ports
48 x 10/100/1000 Mbps 4 x SFP
Power supply
465 W
Electromagnetic emissions
CE mark, FCC Part 15 Class A, VCCI Class A, C-Tick
Authentication method
802.1x
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Non-operating altitude
3000
Weight & dimensions
Weight
6.6 kg
Brand Image Product code Product Stock Price from
NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE) NETGEAR ProSafe FS752TP Managed Power over Ethernet (PoE)
(show image)
FS752TP-100EUS ProSafe FS752TP 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 48 Port PoE Smart Switch Managed L3 Power over Ethernet (PoE) Black NETGEAR ProSafe 48 Port PoE Smart Switch Managed L3 Power over Ethernet (PoE) Black
(show image)
GS748TPS-100EUS ProSafe 48 Port PoE Smart Switch 0.00
(excl. VAT)
0 (incl. VAT)