location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Discproducer PP‑100NII disc publisher 50 discs Ethernet Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Discproducer PP‑100NII
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ76021 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946693910
Category:
Device which produces high volumes of data discs e.g. DVDs, CDs.
Disc Publishers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133700
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2024 17:16:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Discproducer PP‑100NII disc publisher 50 discs Ethernet Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Capacity: 50 discs Capacity (batch mode): 100 discs Output capacity: 5 discs
  • - Interface: Ethernet Number of printing colours: 6 Number of CD/DVD drives: 2
  • - 41 dB
  • - Print speed (speed mode): 60 discs/hour Print speed (quality mode): 42 discs/hour
  • - Print resolution (speed mode): 1440 x 720 DPI Print resolution (quality mode): 1440 x 1440 DPI
  • - CD write speed: 40x DVD-R write speed: 12x Ethernet LAN
  • - LCD Built-in display
  • - Power consumption (economy mode): 71 W Power consumption (standby): 35 W
  • - Black, Grey
More>>>
Technical details
Capacity *
50 discs
Capacity (batch mode)
100 discs
Output capacity
5 discs
Interface *
Ethernet
Ink type
Dye Ink
Optical disc diameter
120 mm
Inner diameter
1.5 cm
Media types supported
CD-R, DVD-R, DVD+R, DVD-R DL, DVD+R DL, BD-R, BD-R DL
Publishing speed (CD)
30 discs/hour
Publishing speed (DVD)
17 discs/hour
Publishing speed (Blu-ray)
9 discs/hour
Printing colours
Cyan, Magenta, Yellow, Light Cyan, Light magenta, Black
Number of printing colours
6
Number of CD/DVD drives
2
Product colour
Black, Grey
Print direction
Unidirectional/Bidirectional
Print head nozzles
180 nozzles black, 180 nozzles per colour
Print head
Micro Piezo
Security lock
Yes
Country of origin
China
Noise level
41 dB
Noise level (standby)
38 dB
Quantity per pack
1 pc(s)
Printing
Print speed (speed mode)
60 discs/hour
Print speed (quality mode)
42 discs/hour
Outside diameter print
11.6 cm
Outside diameter print range
70 - 119 mm
Inside diameter print
4.5 cm
Inside diameter print range
18 - 50 mm
Print quality
Print resolution (speed mode)
1440 x 720 DPI
Print quality
Print resolution (quality mode)
1440 x 1440 DPI
Writing speed
CD write speed
40x
DVD-R write speed
12x
BD-R write speed
8x
Network
Ethernet LAN
Yes
Software
Bundled software
Epson Total Disc Maker
Weight & dimensions
Dimensions (WxDxH)
377 x 514 x 348 mm
Weight
26 kg
Package width
524 mm
Package depth
722 mm
Package height
520 mm
Package weight
29.6 kg
System requirements
Compatible operating systems
Windows 7, Windows 8 (32/64 Bit), Windows Server 2003 (32/64 Bit), Windows Server 2008 (32/64 Bit), Windows Server 2012 (64bit), Windows Vista, Windows XP
Display
Built-in display
Yes
Display
LCD
Power
Power consumption (economy mode)
71 W
Power consumption (standby)
35 W
Logistics data
Products per pallet
6 pc(s)
Pallet gross weight
0 g
Products per pallet (UK)
6 pc(s)
Pallet weight (UK)
0 g
Country Distributor
United Kingdom 5 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)