location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design RollerMouse mobile

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RollerMouse mobile
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-MOBILE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870004388 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:39:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Contour Design RM-MOBILE user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Contour Design RollerMouse mobile
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Rollerbar 3000 DPI Black, Silver
  • - Ambidextrous Bluetooth + USB Type-A
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries/Cable
More>>>
Smaller size – same functionality
Smaller size – same functionality

The RollerMouse mobile is a small version of an ergonomic mouse that allows you to work with both hands in front of you in a comfortable position. Such a position relieves strain on the arm you would normally use with a one-handed mouse. You don’t have to reach for your mouse and you stay in your primary work zone. You control the cursor using the scroll bar, which you maneuver smoothly with your fingertips. Although the RollerMouse mobile is shorter, the roller bar reacts to your movements with the utmost accuracy and easily adjusts to the size of the screen. As with our other mice, it’s easy to change the cursor speed to move the cursor across the screen at your desired speed. The roller bar has top-notch precision and can be set to 600 – 3000 dpi.

Mobile solution for everyone
Mobile solution for everyone

Anyone can use the RollerMouse mobile, regardless of whether you’re a consultant, salesman, or student. It’s also very useful if you’re employed in an office with so-called “free seating” or “hot desking”, where you always bring your equipment with you or stack it away in a closet.

Portable design
Portable design

Nowadays, many office workers work in different locations during the week. The RollerMouse mobile allows you to maintain a good ergonomic working position, even if you’re often on the go. The RollerMouse mobile, like the RollerMouse Red, is designed in a durable aluminium chassis that can withstand being carried around. Because of its small and compact size, it’s very easy to bring along, as it doesn’t take up a lot of space. To protect it from any damage, it comes with a stylish and durable cover.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
Bluetooth + USB Type-A
Movement detection technology *
Rollerbar
Movement resolution *
3000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
5
Number of programmable buttons
5
Customizable movement resolution
Yes
Bluetooth version
4.0
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black, Silver
Material
Alcantara, Aluminium
Ergonomics
Plug and Play
Yes
Power
Power source *
Batteries/Cable
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
341 mm
Depth
107 mm
Height
50 mm
Weight
442 g
Packaging data
Quantity per pack *
1 pc(s)
Cables included
USB Type-A to USB Type-C
Rubber feet
Yes
Number of rubber feets included
4 pc(s)
Mat included
Yes
Package width
107 mm
Package depth
341 mm
Package height
4.5 mm
Package weight
603 g
Packaging content
Receiver included
Yes
Wrist rest
No
User guide
Yes
Logistics data
Harmonized System (HS) code
84716070
Products per master (outer) case
10 pc(s)
Master (outer) case width
240 mm
Master (outer) case length
361 mm
Master (outer) case height
240 mm
Master (outer) case gross weight
6.6 kg
Master (outer) case volume
0.0208 cm³
Brand Image Product code Product Stock Price from
R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired
(show image)
RGOTWBMWLBL Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey
(show image)
RGOHEBAMRWL Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Plus Wireless Contour Design RollerMouse Red Plus Wireless
(show image)
RM-RED PLUS-WL RollerMouse Red Plus Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Wireless Contour Design RollerMouse Red Wireless
(show image)
RM-RED-WL RollerMouse Red Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Pro3 Plus Contour Design RollerMouse Pro3 Plus
(show image)
RM-PRO3 PLUS RollerMouse Pro3 Plus 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Free3 Wireless Contour Design RollerMouse Free3 Wireless
(show image)
RM-FREE3-WL RollerMouse Free3 Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Pro 3 Contour Design RollerMouse Pro 3
(show image)
RM-PRO3 RollerMouse Pro 3 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Free3 Contour Design RollerMouse Free3
(show image)
RM-FREE3 RollerMouse Free3 0.00
(excl. VAT)
0 (incl. VAT)
Contour Design RollerMouse Red Max Contour Design RollerMouse Red Max
(show image)
RM-RED MAX RollerMouse Red Max 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black R-Go Tools Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black
(show image)
RGOHEWL Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)