location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 920XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
920XL Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD975AE#TES
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 920XL Black ink cartridge 1 pc(s) Original High (XL) Yield Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo black
  • - Colour ink type: Dye-based ink
  • - High (XL) Yield
  • - 1 pc(s)
More>>>
Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
Officejet 6500
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colours *
Photo black
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
80 g
Packaging data
Package dimensions (WxDxH)
107 x 47 x 115 mm
Package weight
110 g
Other features
Ink drop
14pl
Retail only
No
Logistics data
Case or master carton quantity
20 pc(s)
Products per pallet
1120 pc(s)
Pallet size (EU)
1200 x 800 x 1089 mm
Brand Image Product code Product Stock Price from
MM Yellow Inkjet Cartridge No.973XL (F6T83AE) MM Yellow Inkjet Cartridge No.973XL (F6T83AE)
(show image)
10077UK Yellow Inkjet Cartridge No.973XL (F6T83AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge No.973XL (F6T82AE) MM Magenta Inkjet Cartridge No.973XL (F6T82AE)
(show image)
10076UK Magenta Inkjet Cartridge No.973XL (F6T82AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge No.973XL (F6T81AE) MM Cyan Inkjet Cartridge No.973XL (F6T81AE)
(show image)
10075UK Cyan Inkjet Cartridge No.973XL (F6T81AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge No.973XL (L0S07AE) MM Black Inkjet Cartridge No.973XL (L0S07AE)
(show image)
10074UK Black Inkjet Cartridge No.973XL (L0S07AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge No.304XL (N9K08AE) MM Black Inkjet Cartridge No.304XL (N9K08AE)
(show image)
10073UK Black Inkjet Cartridge No.304XL (N9K08AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge No.304XL (N9K08AE) MM Black Inkjet Cartridge No.304XL (N9K08AE)
(show image)
10072UK Black Inkjet Cartridge No.304XL (N9K08AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack No.934XL & No.935XL (X4E14AE) MM Value Pack No.934XL & No.935XL (X4E14AE)
(show image)
10071UK Value Pack No.934XL & No.935XL (X4E14AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge No.935XL (C2P26AE) MM Yellow Inkjet Cartridge No.935XL (C2P26AE)
(show image)
10070UK Yellow Inkjet Cartridge No.935XL (C2P26AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge No.935XL (C2P25AE) MM Magenta Inkjet Cartridge No.935XL (C2P25AE)
(show image)
10069UK Magenta Inkjet Cartridge No.935XL (C2P25AE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge No.935XL (C2P24AE) MM Cyan Inkjet Cartridge No.935XL (C2P24AE)
(show image)
10068UK Cyan Inkjet Cartridge No.935XL (C2P24AE) 0.00
(excl. VAT)
0 (incl. VAT)