location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Vacuum Cleaner Light

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vacuum Cleaner Light
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHR4636GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934177723889
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Xiaomi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 474006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2024 14:18:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xiaomi Vacuum Cleaner Light
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dry Bagless 0.5 L White
  • - Vacuum air filtering: Cyclonic, HEPA Cyclonic 79 dB
  • - Removable handheld vacuum
  • - Battery Lithium
More>>>
The perfect combination of power and lightweight design
The perfect combination of power and lightweight design

Easier, more efficient cleaning
Easy, efficient cleaning through a combination of the lightweight, cordless design and powerful suction.

Brand new 1.2kg lightweight body
Brand new 1.2kg lightweight body

Easy to hold and clean
The lightweight body is made up of light, strong materials and a compact motor and battery structure.
Clean those hard-to-reach places with just one hand, for a better cleaning experience.

Designed with you in mind
Designed with you in mind

Lighter and more comfortable to use
Its lightweight body is more friendly to users, easier to be carried around to tackle different tasks more effectively.

High-speed brushless motor
High-speed brushless motor

Suction of up to 50 AW
Equipped with a standard high-speed brushless motor to create consistent and efficient suction.

45 min running time
45 min running time

Enough to deep clean a medium-large size apartment at a single charge
At a single charge, the long-lasting lithium battery provides 45 minutes running time under standard mode to clean a medium or large apartment.

Two power modes
Two power modes

Select a mode to suit your cleaning needs
Two power modes for different cleaning requirements. For daily cleaning, select the Standard mode to capture particles of all sizes. For a deep clean, select the MAX mode.

3-step filtration system
3-step filtration system

99.98% filtration efficiency
3-step efficient filtration. The cyclone system separates dust from air. Dust is captured after passing through a cyclone filter, efficient HEPA filter and cotton filter, while the clean air is pumped back out.

Cordless design for moving around
Cordless design for moving around

Deep clean every corner
Cordless design helps you to easily move around and clean the bedroom, living room, study and more. Not just for the floor, the vacuum can be used to clean furniture, get into corners and keep rooms sparkling clean.

Motorised ground brush
Motorised ground brush

Eliminates dust and dirt from every corner
Built-in independent motor for deep cleaning of wooden floors and carpets. Delicate cleaning with the extra-soft brush leaving no damage to floors or carpets.

The crevice nozzle extends to hard-to-reach places
The crevice nozzle extends to hard-to-reach places

Cleans every nook and cranny
Keeps the entire house clean, suitable for cleaning doors, windows, wall and stair corners and other crevices.

Brush nozzle
Brush nozzle

Brush and vacuum dust and dirt with one brush
The brush gently collects surface dust for quick vacuuming, suitable for cleaning sofas, cupboards and all kinds of work surfaces.

Convenient wall-mounted storage
Convenient wall-mounted storage

More organised and space-saving
The wall mount is a space-saving tool to make your room more organised. You can store your vacuum cleaner in the station for the next use.

Quiet without noise
Quiet without noise

For a more enjoyable cleaning experience
The Mi Vacuum Cleaner Light comes with a brushless motor, which can operates quietly and efficiently during cleaning, creating a more enjoyable cleaning experience.

Modular detachable design
Modular detachable design

Includes a release button for quick and easy adjusting to suit different cleaning needs.

Convenient to disassemble and dispose dust
Convenient to disassemble and dispose dust

Dust cup can be easily removed for dust disposal and can be cleaned with water.

Washable for reuse
Washable for reuse

Filters are removable and washable. Restore them when completely dry, so as to avoid blockage and odors.

Country Distributor
España 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Suomi 2 distributor(s)
Portugal 1 distributor(s)