location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVD Micro Theatre MCD139B/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Micro Theatre MCD139B/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MCD139B/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581340117 show
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips DVD Micro Theatre MCD139B/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black, Silver
  • - 50 W 2.1 channels
  • - Dolby Digital
  • - Progressive scan
  • - FM radio
More>>>
Optical drive
Optical disc player type *
DVD player
Disc types supported *
CD, CD-R, CD-RW, DVD, DVD+RW
Disc loading type
Top
Playback disc formats
CD audio, CD video, SVCD, VCD
Number of optical discs
1 discs
Video
Video formats supported *
DIVX
Progressive scan
Yes
Audio
Audio output channels *
2.1 channels
RMS rated power *
50 W
Audio decoders *
Dolby Digital
Audio formats supported
MP3, WMA
Radio
FM radio *
Yes
Preset stations quantity
40
Satellite speakers
Satellite speaker woofer diameter (imperial)
10.2 cm (4")
Wireless satellite speakers *
No
Subwoofer
Subwoofer type
Passive subwoofer
Wireless subwoofer
No
Network
Wi-Fi *
No
Management features
Sleep timer
Yes
Ports & interfaces
SCART ports quantity
1
Component video (YPbPr/YCbCr) out
1
Composite video out
1
S-Video outputs quantity
1
Headphone outputs
1
AUX in
Yes
Digital audio coaxial out
1
Display
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
German, Dutch, English, Spanish, French, Italian
Weight & dimensions
Main unit dimensions (WxDxH)
218 x 221.5 x 90 mm
Satellite speaker dimensions (WxDxH)
125 x 232 x 250 mm
Subwoofer dimensions (W x D x H)
147 x 232 x 250 mm
Main speaker height
25 cm
Main speaker depth
23.2 cm
Main speaker width
12.5 cm
Packaging data
Package width
550 mm
Package depth
330 mm
Package height
314 mm
Package weight
13 kg
Package dimensions (WxDxH)
550 x 330 x 314 mm
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
Composite
Other features
Built-in HDD
No
Depth
221.5 mm
Height
90 mm
Subwoofer depth
23.2 cm
Subwoofer height
25 cm
Subwoofer width
14.7 cm
Width
218 mm
Auto digital tuning
Yes
Channels quantity
40 channels
DVD region code
2
Parental control
Yes
Technical details
Product colour *
Black, Silver