location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AZ1826 MP3 CD Soundmachine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AZ1826 MP3 CD Soundmachine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZ1826/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581343743
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips AZ1826 MP3 CD Soundmachine
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 W Black, Silver
  • - Optical disc player
  • - Built-in speaker(s)
  • - USB port
  • - MP3 playback
  • - Bass adjustment
More>>>
Design
Product colour *
Black, Silver
Optical disc player *
Yes
Cassette deck
No
Number of optical discs
1 discs
Disc loading type
Top
Multimedia
Number of speakers *
2
RMS rated power *
2 W
Built-in speaker(s)
Yes
Radio
Supported radio bands *
FM, MW
Display
Display type
LCD
Display digits
5 digits
Network
Wi-Fi *
No
Ports & interfaces
USB port *
Yes
Performance
MP3 playback
Yes
Card reader integrated *
No
Disc types supported
CD, CD-R, CD-RW
Playback disc formats
CD audio
Audio formats supported *
MP3, WMA
Playback modes
Fast forward, Fast reverse, Next, Previous, Repeat, Shuffle
Ergonomics
Bass adjustment
Yes
Volume control
Digital
Ergonomics
Programmable tracks
20
CD player
Yes
Power
Power source *
AC/Battery
Battery type
C
Battery voltage
1.5 V
Number of batteries supported
6
Weight & dimensions
Width
361 mm
Depth
239 mm
Height
152 mm
Weight
2.2 kg
Package width
406 mm
Package depth
270 mm
Package height
200 mm
Package weight
2.8 kg
Packaging content
Remote control included
Yes
Manual
Yes
Warranty card
Yes
FM antenna
Yes
Other features
Apple docking compatibility
Not supported
Audio system
Stereo
Sound enhancement technology
Dynamic Bass Boost
Speaker drivers
3"
Driver unit
7.62 cm
Power cord included
Yes