location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Mi Computer Monitor Light Bar

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi Computer Monitor Light Bar
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHR4838GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934177728525
Category:
Small lamp designed to stand on a table.
Table Lamps Check ‘Xiaomi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:48:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Easily attaches to the top of the monitor, leaving you plenty of desktop space
Easily attaches to the top of the monitor, leaving you plenty of desktop space

Mi Computer Monitor Light Bar with your monitor—installs easily and doesn't take up space on your desktop, giving you an all-new lighting experience.

Asymmetric polished design for a more comfortable experience with no screen reflection
Asymmetric polished design for a more comfortable experience with no screen reflection

The custom-made optical glass and finely textured hood ensure that you can work for extended periods without being troubled by glare.

High Ra95 color rendering index Shows objects in full, natural color
High Ra95 color rendering index Shows objects in full, natural color

The color rendering index reaches up to Ra95*, revealing true natural color and detail.
Flicker free* to reduce eye fatigue from long-term use.

Fewer restrictions and more freedom
Fewer restrictions and more freedom

Adjustable color temperature and brightnessThe convenient remote control uses a 2.4-GHz wireless connection and lets you adjust the color temperature and brightness according to your preference.

Magnetic attraction
Magnetic attraction

Adjusts up to 25° to effectively prevent glare

Wide-angle pivot
Wide-angle pivot

The 40° adjustable axis makes it suitable for curved screens with a thickness of 1–32 mm, with or without a bezel

Metal body
Metal body

Features a stylish black metal main body

USB Type-C port
USB Type-C port

When connected to your computer, the light turns on automatically like magic when your computer is turned on.

Country Distributor
España 3 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 1 distributor(s)
Polska 1 distributor(s)
Portugal 1 distributor(s)