location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 935 Creator Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
935 Creator Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D0K8AA#AC3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122270841 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 257485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 10:00:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 935 Creator Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Track-on-glass (TOG) 1200 DPI Black
  • - Right-hand RF Wireless + Bluetooth
  • - Scroll type: Wheel Buttons quantity: 8
  • - Power source: Batteries
  • - Rechargeable 600 mAh
More>>>
Made for customization

Enable seamless creativity by customizing[2] commands on several apps[3] with 7 programmable buttons and hyper-fast scroll wheel with tili-click function. Replace complex keystrokes for frequently used tasks that fit your work style.

Connect to multiple devices

Enjoy the freedom and flexibility to connect to multiple devices you want to create on. Pair with up to 3 devices with either a USB-A Nano-dongle or through Bluetooth®.

Connect across devices

Work seamlessly by dragging and dropping across devices using one mouse. Moves with you even between Windows® and MacOS® operating systems.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Track-on-glass (TOG)
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
8
Number of programmable buttons
7
Frequency band
2.4 GHz
Design
Form factor *
Right-hand
Product colour *
Black
Power
Power source *
Batteries
Rechargeable
Yes
Battery capacity
600 mAh
USB Type-C required charging power (min) *
5 W
USB Type-C required charging power (max) *
15 W
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
MacOS
Weight & dimensions
Width
79 mm
Depth
46.7 mm
Height
120.7 mm
Weight
130 g
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Package width
118 mm
Package depth
73.8 mm
Package height
164 mm
Package weight
390 g
Brand-specific features
HP GTIN (EAN/UPC)
195122270841
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Harmonized System (HS) code
84716070
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Polska 1 distributor(s)