location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17-cb0015nv Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cb0015nv
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7DW78EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905470631 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 17-cb0015nv Intel® Core™ i7 i7-9750H Laptop 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home Laptop Clamshell Black
  • - Intel® Core™ i7 i7-9750H 2.6 GHz Processor cores: 6
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels IPS 16:9
  • - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
  • - 1.26 TB HDD+SSD
  • - NVIDIA® GeForce RTX™ 2080 8 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium Polymer (LiPo) 70 Wh 330 W
  • - Windows 10 Home 64-bit
More>>>
Design
Colour name
Shadow black aluminum
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Home
Country of origin
China
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
300 cd/m²
Display diagonal (metric)
43.9 cm
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
144 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
9th gen Intel® Core™ i7
Processor model *
i7-9750H
Processor cores
6
Processor boost frequency
4.5 GHz
Processor frequency *
2.6 GHz
Processor cache
12 MB
Configurable TDP-down
35 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2080
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
Audio
Audio system
DTS:X Ultra
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Bundled software
Dropbox;McAfee LiveSafe
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Audio Boost
Yes
HP speaker type
HP Dual Speakers
HP front camera
HP Wide Vision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
70 Wh
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
222 g
Power
AC adapter power
330 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
405 mm
Depth
295 mm
Height
27 mm
Weight *
2.97 kg