location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-243 label-making tape Blue on white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-243
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-243 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766685382 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 413985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:05:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-243 label-making tape Blue on white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZe
  • - Tape size: 1.8 cm
  • - Laminated
  • - Brand compatibility: Brother
  • - Label colour: Blue on white
  • - Tape width: 1.8 cm
  • - Quantity per pack: 1 pc(s)
More>>>
Features
Label colour *
Blue on white
Tape type
TZe
Country of origin
China
Laminated
Yes
Brand compatibility
Brother
Compatibility
PT-200/1100/1130/1300/1160/1170S/1180/1200/2030/2730, ST-1150/1150DX
Technical details
Pallet type
800 x 1200 mm
Weight & dimensions
Tape width *
1.8 cm
Tape length
8 m
Width
23 mm
Depth
70 mm
Height
100 mm
Weight & dimensions
Weight
51 g
Quantity per pack
1 pc(s)
Package weight
77 g
Logistics data
Pallet gross height
16.8 cm
Master (outer) cases per pallet
30 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Pallet gross weight
261.6 kg
Products per pallet
3000 pc(s)
Harmonized System (HS) code
48219090
Other features
Tape size
1.8 cm
Brand Image Product code Product Stock Price from
Brother TZE-FX261 label-making tape Black on white Brother TZE-FX261 label-making tape Black on white
(show image)
TZE-FX261 TZE-FX261 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-M951 label-making tape Black on silver Brother TZE-M951 label-making tape Black on silver
(show image)
TZE-M951 TZE-M951 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-M931 label-making tape Black on silver Brother TZE-M931 label-making tape Black on silver
(show image)
TZE-M931 TZE-M931 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-M31 label-making tape Black on transparent Brother TZE-M31 label-making tape Black on transparent
(show image)
TZE-M31 TZE-M31 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FX621 label-making tape Black on yellow Brother TZE-FX621 label-making tape Black on yellow
(show image)
TZE-FX621 TZE-FX621 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FX611 label-making tape Black on yellow Brother TZE-FX611 label-making tape Black on yellow
(show image)
TZE-FX611 TZE-FX611 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FA3 label-making tape Blue on white Brother TZE-FA3 label-making tape Blue on white
(show image)
TZE-FA3 TZE-FA3 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-435 label-making tape White on red Brother TZE-435 label-making tape White on red
(show image)
TZE-435 TZE-435 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-335 label-making tape White on black TZ Brother TZE-335 label-making tape White on black TZ
(show image)
TZE-335 TZE-335 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-S641 label-making tape Black on yellow TZ Brother TZE-S641 label-making tape Black on yellow TZ
(show image)
TZE-S641 TZE-S641 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)