location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L-7D02UDPX3 KVM cable Black 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2L-7D02UDPX3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-7D02UDPX3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710469340659 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 13:01:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ATEN 2L-7D02UDPX3 KVM cable Black 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - Keyboard port type: USB
  • - Mouse port type: USB
  • - Video port type: HDMI
  • - Black
More>>>
Performance
Product colour
Black
Cable length *
1.8 m
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
Connector 1 gender
Male
Connector 2 gender
Male
Packaging data
Weight
240 g
Package weight
240 g
Other features
Packaging content
1x 2L-7D02UDPX3 1.8M USB DisplayPort KVM Cable Kit
Logistics data
Country of origin
China
Harmonized System (HS) code
84733080
Master (outer) case width
330 mm
Master (outer) case length
450 mm
Master (outer) case height
240 mm
Master (outer) case gross weight
10.3 kg
Products per master (outer) case
40 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)