location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4520s Intel® Core™ i3 i3-380M 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4520s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XX749EA#UUG#*ICEHOME
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:32:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ProBook 4520s Intel® Core™ i3 i3-380M 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i3 i3-380M 2.53 GHz Processor cores: 2
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 3 GB DDR3-SDRAM 1066 MHz 1 x 1 + 1 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 5 h
  • - Windows 7 Professional 64-bit
More>>>
Design
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-380M
Processor cores
2
Processor threads
4
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
TV-out
No
Performance
Motherboard chipset
Intel® HM57 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
AZERTY
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50178
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
5 h
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
371.8 mm
Depth
249.6 mm
Height
27.7 mm
Weight *
2.39 kg
Other features
LightScribe
Yes
Infrared data port
No
Graphics card family
Intel
Display
LCD
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 11:35:59
Uk has collected 17 expert reviews for HP ProBook 4520s Intel® Core™ i3 i3-380M 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® HD Graphics Windows 7 Professional and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-17 11:35:59
Product Code: WD846EA The HP ProBook 4520s is a stylish 15-inch business laptop. It is based on the Intel Core i3-350M processor, offers very good performance, and marries one-of-a-kind looks and design with adequate business features without upsetti...
Bottom line As a business laptop the HP ProBook 4520s is a breath of fresh air in terms of looks and design. The ProBook 4520s comes with a very useful set of proprietary software, especially for data security - an essential requirement for a self-respecting busi...
80%
Zdnet.com.au
Updated:
2012-11-19 04:14:52
HP appears to be on a luxury kick with its latest ProBook — the deep copper-coloured brushed aluminium finish and trimmings, mixed with a dash of silver and black make things feel just a little bit opulent. It's well built too, unlike some competit...
Bottom line The ProBook 4520s is a nice looking, well-built laptop. What leaves us cold though is the under-delivery of the complete package, when at first it seems to promise so much more.
69%
techsmart.co.za
Updated:
2014-04-01 01:08:07
The HP Probook 4520s is the latest ''built-for-business'' notebook from HP, combining sleek looks with powerful performance features. To top it off it's quite affordable compared to previous models in the range, available from R 7299, close to the same...
Bottom line With its sleek design and intelligent layout the HP Probook 4520s should prove to be a great business companion. Its aluminium body gives it a reassuring solid feel and the large array of business-centric features should prove to be a selling point wi...
0%
itp.net
Updated:
2011-08-17 11:35:59
The ProBook 4520s comes from HP's ‘Business Laptop and Tablet PC' line. The company says the machine packs the perfect punch for ‘on-the-go professionals'. Retailing for US $694 the HP won't put an Everest-sized hole in your wallet and, when we examine...
Bottom line With its aggressive price tag, stylish looks and reasonable everyday application prowess the HP ProBook 4520s is worth looking up if you’re on a tight budget...
80%
pcworld.com_techhive.com
Updated:
2011-08-17 11:35:59
Weighing in at just under 6 pounds sans power brick, the new HP ProBook 4520s feels solid and sturdy enough to bear the brunt of your daily commute. Improving on the plastic chassis from last year's 4510s series, HP doesn't aim this business laptop at...
Good Impressive suite of HP security software, Comfortable ergonomic design for long work sessions...
Bad Shoddy integrated Webcam, Mediocre battery life...
Bottom line The ProBook 4520s is a sturdy, stylish business laptop that performs well at work or on the go. Shop for the ProBook 4520s MerchantPriceMerchant Rating $785.99 Learn More » 5 Reviews » California Computer Center $765.00 Learn More » 4 Reviews » $819...
70%
computershopper.com
Updated:
2011-08-17 11:35:59
For mobile professionals who subject their notebooks to more wear and tear than the average user, the metal-clad HP ProBook 4520s is ready to take some licks. This durable notebook offers Core i5 computing power and a striking 15.6-inch displ...
Good Solid build quality; affordably priced; lots of useful business features...
Bad Integrated graphics; skittish touch pad; short battery life...
Bottom line This $799 ProBook is loaded with handy tools for mobile pros and is more durable than the average notebook. (Just be mindful of its finicky touch pad and short battery life.)...
76%
pcworld.in
Updated:
2011-08-17 11:35:59
The HP ProBook 4520s is a stylish 15-inch business laptop. It is based on the Intel Core i3-350M processor, offers very good performance, and marries one-of-a-kind looks and design with adequate business features without upsetting your budget overmuch...
Good Light, wellbuilt, Stylish looks, Excellent keyboard, touchpad, Fingerprint reader, face detection, Very good feature set, Very good performance...
Bad Palmrest's leftside placement...
Bottom line The HP ProBook 4520s is definitely better than the ProBook 4410s and sells for Rs. 45,200. For its business laptop billing, it is a breath of fresh air in terms of looks and design. The ProBook 4520s comes with a very useful set of proprietary softwar...
84%
notebookreview.com
Updated:
2012-11-19 04:14:52
The HP ProBook 4520s is a small and medium business notebook that replaces the older 4510s from last year. The new model bumps the configuration from the older Intel Core 2 Duo family of processors to the newer Intel Core line, including the Core i3...
Good Great keyboard, Very good performance, Good looks and build quality...
Bad Frustrating touchpad, Smaller battery than previous model...
Bottom line The HP ProBook 4520s offers many improvements from the previous Core 2 Duo-based 4510s. The metal exterior cladding improves looks over the older plastic finish and gives the body a stronger feel. Inside, the brushed metal surface is used above and below the keyboard. Another change is the Synaptics ClickPad which offers a spacious flush-mount touch surface at the expense of integrating the left...
70%
toptenreviews.com
Updated:
2012-11-19 04:14:52
Hewlett Packard has been an innovator in electronics since the Great Depression. In the nearly 80 years since its inception, the company has grown from a one-car garage operation into a multinational corporation operating in nearly every nation on eart...
Good Ample real estate on the keyboard and screen provide a comfortable mobile workspace...
Bad We found the sensitive track pad a bit more difficult to use than a traditional mouse.
Bottom line A tasteful and utilitarian design plus speedy performance make it a fine choice...
88%