location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Laminated tape 36mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laminated tape 36mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-161 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766685023 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 538246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:06:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Laminated tape 36mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZe
  • - Tape size: 3.6 cm
  • - Water-resistant Chemical-resistant Laminated
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label colour: Black on transparent
  • - Tape width: 3.6 cm
  • - Cold-resistant
  • - Quantity per pack: 1 pc(s)
More>>>
Features
Label colour *
Black on transparent
Tape type
TZe
Print technology
Thermal transfer
Country of origin
China
Heat-resistant
Yes
Cold-resistant
Yes
Ultraviolet (UV) resistant
Yes
Oil-resistant
Yes
Water-resistant
Yes
Chemical-resistant
Yes
Laminated
Yes
Scratch-resistant
Yes
Abrasion-resistant
Yes
Suitable for any surface
Yes
Suitable for outdoor use
Yes
Microwave proof
Yes
Freezer proof
Yes
Brand compatibility
Brother
Compatibility
Brother PT-9600, PT-9700PC, PT-9800PCN
Technical details
Pallet type
1200 x 1000 mm
Weight & dimensions
Tape width *
3.6 cm
Weight & dimensions
Tape length
8 m
Width
40 mm
Depth
70 mm
Height
90 mm
Weight
102 g
Quantity per pack
1 pc(s)
Package width
470 mm
Package depth
510 mm
Package height
140 mm
Package type
Blister
Package weight
149 g
Logistics data
Pallet gross height
14.1 cm
Master (outer) cases per pallet
36 pc(s)
Layers per pallet
9 pc(s)
Master (outer) cases per pallet layer
4 pc(s)
Pallet gross weight
298.8 kg
Products per pallet
1800 pc(s)
Harmonized System (HS) code
48219090
Other features
Tape size
3.6 cm
Brand Image Product code Product Stock Price from
Brother TZE-335 label-making tape White on black TZ Brother TZE-335 label-making tape White on black TZ
(show image)
TZE-335 TZE-335 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-421 label-making tape Black on red Brother TZE-421 label-making tape Black on red
(show image)
TZE-421 TZE-421 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape Brother Laminated tape
(show image)
TZE-FX251 Laminated tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-431 label-making tape Black on red Brother TZE-431 label-making tape Black on red
(show image)
TZE-431 TZE-431 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-325 label-making tape TZ Brother TZE-325 label-making tape TZ
(show image)
TZE-325 TZE-325 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-261 label-making tape Black on white TZ Brother TZE-261 label-making tape Black on white TZ
(show image)
TZE-261 TZE-261 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-243 label-making tape Blue on white Brother TZE-243 label-making tape Blue on white
(show image)
TZE-243 TZE-243 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-233 label-making tape Blue on white Brother TZE-233 label-making tape Blue on white
(show image)
TZE-233 TZE-233 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-231 label-making tape Black on white Brother TZE-231 label-making tape Black on white
(show image)
TZE-231 TZE-231 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-221 label-making tape Black on white Brother TZE-221 label-making tape Black on white
(show image)
TZE-221 TZE-221 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)