location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Plus Glossy Photo Paper-20 sht/A4/210 x 297 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Plus Glossy Photo Paper-20 sht/A4/210 x 297 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR672A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111138876 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 522711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2025 10:04:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Aug 2021
Product end of life date
Bullet Points HP Premium Plus Glossy Photo Paper-20 sht/A4/210 x 297 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Laser/Inkjet
  • - 300 g/m²
  • - Finish type: Gloss
  • - 20 sheets
More>>>
Features
Print technology
Laser/Inkjet
Finish type *
Gloss
Media weight *
300 g/m²
Sheets per pack
20 sheets
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
312 mm
Depth
226 mm
Height
14 mm
Weight
380 g
Packaging data
Package dimensions (WxDxH)
226 x 14 x 312 mm
Quantity per pack
1 pc(s)
Package width
312 mm
Package depth
226 mm
Package height
14 mm
Package weight
470 g
Technical details
Master (outer) case gross weight (imperial)
5.09 kg (11.2 lbs)
Master (outer) cases per pallet layer
17 pc(s)
Logistics data
Harmonized System (HS) code
37032000
Pallet gross weight
198 g
Master (outer) cases per pallet
34 pc(s)
Layers per pallet
2 pc(s)
Products per pallet
340 pc(s)
Master (outer) case gross weight
5.1 g
Products per master (outer) case
10 pc(s)
Pallet dimensions (W x D x H)
1142 x 810 x 637 mm
Other features
Dimensions (WxDxH)
226 x 14 x 312 mm
Case or master carton quantity
10 pc(s)
Case or master carton weight
5.1 kg
Larger master carton dimensions (WxDxH)
327 x 162 x 247
Media size (1 slide)
210 x 297 mm
Media sheets per package
20 sheets
Quantity per box
1 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)