location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips B Line 243B9H/00 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
243B9H/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
243B9H/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581776169
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 337829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jul 2025 08:43:48
The date of the most recent change of this product data-sheet in Icecat.
Philips 243B9H/00 user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
243B9H/00_QSG_en_GB (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips B Line 243B9H/00 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 4 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - D 15 kWh 15.1 W
More>>>
PowerSensor saves up to 80% energy costs
PowerSensor saves up to 80% energy costs

PowerSensor is a built-in 'people sensor' that transmits and receives harmless infrared signals to determine if user is present and automatically reduces monitor brightness when user steps away from the desk, cutting energy costs by up to 80 percent and prolonging monitor life

IPS technology for full colors and wide viewing angles
IPS technology for full colors and wide viewing angles

IPS displays use an advanced technology which gives you extra wide viewing angles of 178/178 degree, making it possible to view the display from almost any angle - even in 90 degree Pivot mode! Unlike standard TN panels, IPS displays gives you remarkably crisp images with vivid colors, making it ideal not only for Photos, movies and web browsing, but also for professional applications which demand color accuracy and consistent brightness at all times.

Secure sign-in with pop-up webcam
Secure sign-in with pop-up webcam

Philips' innovative and secure webcam pops up when you need it and securely tucks back into the monitor when you are not using it. The webcam is also equipped with advanced sensors for Windows Hello facial recognition, which conveniently logs you into your Windows devices in less than 2 seconds, 3 times faster than a password.

SmartErgoBase enables people-friendly ergonomic adjustments
SmartErgoBase enables people-friendly ergonomic adjustments

The SmartErgoBase is a monitor base that delivers ergonomic display comfort and provides cable management. The base can swivel, tilt and rotate to various angles to ensure maximum comfort. The height adjustable stand guarantees the optimal viewing level, reducing the physical strains of a long workday, while cable management reduces cable clutter and keeps the workspace neat and professional.

Built-in stereo speakers for multimedia
Built-in stereo speakers for multimedia

A pair of high quality stereo speakers built into a display device. It can be visible front firing, or invisible down firing, top firing, rear firing, etc depending on model and design.

LowBlue Mode for easy on-the-eyes productivity
LowBlue Mode for easy on-the-eyes productivity

Studies have shown that just as ultra-violet rays can cause eye damage, shortwave length blue light rays from LED displays can cause eye damage and affect vision over time. Developed for wellbeing, Philips LowBlue Mode setting uses a smart software technology to reduce harmful shortwave blue light.

Less eye fatigue with Flicker-free technology
Less eye fatigue with Flicker-free technology

Due to the way brightness is controlled on LED-backlit screens, some users experience flicker on their screen which causes eye fatigue. Philips Flicker-free Technology applies a new solution to regulate brightness and reduce flicker for more comfortable viewing.

Connect your notebook with one USB-C cable
Connect your notebook with one USB-C cable

This Philips display features a USB type-C connector with power delivery. With intelligent and flexible power management, you can power charge your compatible device directly. Its slim, reversible USB-C allows for easy, one-cable connection. You can watch high resolution video and transfer data at a super-speed, while powering up and re-charging your compatible device at the same time.

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
4 ms
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
50000000:1
Dynamic contrast ratio marketing name
SmartContrast
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.2745 x 0.2745 mm
Pixel density
93 ppi
Horizontal scan range
30 - 85 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
52.7 cm
Viewable size, vertical
29.6 cm
Display diagonal (metric)
60.5 cm
DDC/CI
Yes
Haze rate
25%
Surface hardness
3H
sRGB coverage (typical)
104%
NTSC coverage (typical)
90%
Display sRGB
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
VESA Adaptive Sync support
Yes
Component video sync
Separate sync, Sync-on-green (SOG)
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Megapixel (approx.)
2 MP
Built-in microphone
Yes
Built-in camera *
Yes
Design
Market positioning *
Home
Product colour *
Black
Front bezel colour
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery (USB PD)
Yes
USB Power Delivery up to
65 W
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
PC Audio in
Yes
HDCP
Yes
HDCP version
1.4
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15 cm
Ergonomics
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-175 - 175°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
21
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
15.1 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0 W
Power consumption (PowerSave)
11.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
448856
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
541 mm
Depth (with stand)
216 mm
Height (with stand)
522 mm
Weight (with stand)
5.44 kg
Width (without stand)
541 mm
Depth (without stand)
63 mm
Height (without stand)
332 mm
Weight (without stand)
3.83 kg
Packaging data
Package width
600 mm
Package depth
198 mm
Package height
475 mm
Package weight
7.57 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
HDMI, DisplayPort, USB Type-C, AC
Quick start guide
Yes
Manual
Yes
Bundled software
SmartControl
Sustainability
Sustainability certificates
ENERGY STAR, TCO
Doesn't contain
PVC/BFR, Mercury
Other features
Compatible operating systems
Mac OS X, Windows 10 / 8.1 / 8 / 7
USB Power Delivery revision
3.0
Exterior finish type
Textured
Picture enhancement
SmartImage
Recyclable packaging material
100%
Regulatory Approvals
CB; TUV/GS; TUV Ergo; CU-EAC; EAEU RoHS; CE Mark; FCC Class B; ICES-003; UKRAINIAN
Heavy metals free
Hg (mercury)
EasyRead mode
Yes
LowBlue mode
Yes
Energy efficiency class (old)
D
Compliance certificates
RoHS
Mean time between failures (MTBF)
70000 h
Certification
CB, TUV/GS, TUV Ergo, SEMKO, CU-EAC, EAEU RoHS, CE Mark, FCC Class B, ICES-003, UKRAINIAN
Recycling data
Post-consumer recycled plastic
85%
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)