location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Mi Power Bank 3 Ultra Compact

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi Power Bank 3 Ultra Compact
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHR4412GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6934177721946
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Xiaomi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 15:18:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xiaomi Mi Power Bank 3 Ultra Compact
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 3 Black
  • - Universal
  • - Charging source: USB
  • - Lithium Polymer (LiPo) 10000 mAh 37 Wh
  • - Fast charging
  • - USB Type-C connector
  • - 1 pc(s)
More>>>
Mini power bank fits right  in your pocket
Mini power bank fits right in your pocket

The ultra-compact body weighs approximately 0.44 lb, fits right in your pocket.

Able to charge three devices simultaneously
Able to charge three devices simultaneously

Compatible with smartphones, tablets and the Switch
In addition to the two USB-A output ports, there is also a USB-C output port. The three ports can be used simultaneously to charge three devices at once.

USB-C two-way fast charging
USB-C two-way fast charging

Faster power bank charging experience
Features two high-power input ports: USB-C and Micro-USB. The USB-C port supports two-way fast charging and has 22.5 W MAX input capability, greatly reducing the time needed to charge the power bank.

Eco-friendly casing
Eco-friendly casing

PC + ABS casing for peace of mind

Hidden keys
Hidden keys

Ingeniously designed with one-piece moulding

LED indicator
LED indicator

Check your battery level at a glance

Brand Image Product code Product Stock Price from
Xiaomi

Xiaomi Mi Wireless
(show image)
VXN4295GL Mi Wireless 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)