location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xiaomi Mi Portable Bluetooth Speaker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xiaomi Check ‘Xiaomi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mi Portable Bluetooth Speaker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QBH4195GL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6971408153459
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xiaomi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 15:22:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xiaomi Mi Portable Bluetooth Speaker
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stereo portable speaker 16 W Black
  • - 80 - 20000 Hz 70 dB
  • - Wired & Wireless Bluetooth AUX in
  • - Built-in microphone
  • - Built-in battery Lithium-Ion (Li-Ion) 2600 mAh 13 h
More>>>
True Wireless Stereo
True Wireless Stereo

Immerse yourself in music
The wireless interconnection technology supports series connection of two speakers, allowing you to
create your own surround sound experience

Bluetooth5.0
Bluetooth5.0

Stable connection—smooth music flow
Bluetooth 5.0 offers the latest connectivity option for more stable connection and better range, enjoy your favorite beats even at a distance.

IPX7 Waterproof
IPX7 Waterproof

Enjoy great tunes in the rain
The waterproof structure made from durable materials allows the speaker to easily cope with rainy weather and water splashes.

Easy To Carry
Easy To Carry

Add a soundtrack to your life
The portable compact design and the convenient loop strip makes it easy to bring the beat wherever you go. Choose between a sophisticated black or popping blue color.

Long Play Time
Long Play Time

Charge once, listen for 13 hours
Dance late into the night with the 2600mAh high-capacity battery and keep the beat going for hours.

Built-in Microphone
Built-in Microphone

One-button hands-free calls
Enjoy a more convenient, hands-free calling experience.

Music Anywhere
Music Anywhere

Whether you are out and about or at home, the speaker allows you to indulge yourself in music wherever you go

Brand Image Product code Product Stock Price from
Xiaomi

Xiaomi Mi Portable Bluetooth Speaker
(show image)
BHR4802GL Mi Portable Bluetooth Speaker 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Danmark 1 distributor(s)